Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.12
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.22
|
1,308
in stock
|
Buy Now | |
Rapid Electronics
from US$0.10
|
1,308
in stock
|
Buy Now | |
Chip One Stop
from US$0.14
|
1,308
in stock
|
Buy Now | |
Distrelec
from US$0.10
|
1,308
in stock
|
Buy Now | |
Avnet America
from US$0.17
|
-
|
Buy Now | |
Boersig
from US$0.14
|
-
|
Buy Now | |
TE Store
from US$0.20
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Wire Contact Termination Area Plating Material | Pre-Tin |
---|---|
Contact Type | Socket |
Contact Current Rating (Max) | 15A |
Contact Termination Area Plating Material | Pre-Tin |
Contact Base Material | Phosphor Bronze |
Contact Orientation | Straight |
Contact Retention Within Housing | With |
Contact Mating Area Plating Material | Pre-Tin |
Mating Pin Diameter | .084in, 2.13mm |
Operating Voltage | 250VDC, 250VAC |
VDE Tested | No |
Glow Wire Rating | Standard Part - Not Glow Wire |
Contact Retention Type Within Housing | Locking Lance |
Connector Mounting Type | Board Mount |
Circuit Application | Power |
For Multiple Crimp | No |
For Use With | Commercial MATE-N-LOK housings |
Comment | For .125 max. board thickness - Board hole size .057 +/- .003. |
Packaging Quantity | 1000 |
Packaging Method | Bag |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Wire-to-Board |
Product Type | Contact |
Termination Type | Crimp, Solder Tab |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Pin & Socket Connectors Pcb Contact Socket |Amp Te Connectivity 350073-1 | Newark Electronics |
Pin&Socket Connectors PCB CONTACT SOCKET | Rapid Electronics |
TE Connectivity - AMP Power Contact CMNL PCB SOK PTPPHBZ | Distrelec |
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet America |
Special Order: CMNL PCB SOK PTPPHBZ Contact Type: Socket Contact Mating Area Plating Material: Tin Operating Voltage: 250 VAC Operating Voltage: 250 VDC Contact Retention Within Housing: With Socket Tin 250 VAC 250 VDC | Connector Contact | Part Number: 350073-1 | Internal Number: 350073-1 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 350073-1?
Additional datasheets, footprints and schematics for 350073-1 are listed on our Part Details page. You can also find images and similar parts to 350073-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 350073-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 350073-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 350073-1 fall under?
The 350073-1 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 350073-1 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 350073-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 350073-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 350073-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 350073-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 350073-1 often in real-time on the comparison pages.
What if I can't find stock of 350073-1?
You can fill out our help required form which you can use to request a quote for 350073-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.