Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.83
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.91
|
6,310
in stock
|
Buy Now | |
Newark Electronics
from US$1.11
|
6,310
in stock
|
Buy Now | |
Rapid Electronics
from US$0.83
|
6,310
in stock
|
Buy Now | |
Chip One Stop
from US$1.09
|
6,310
in stock
|
Buy Now | |
Avnet America
from US$1.02
|
-
|
Buy Now | |
RS Americas
from US$1.12
|
-
|
Buy Now | |
Farnell
from US$0.91
|
-
|
Buy Now |
Contact Mating Area Plating Material | Gold |
---|---|
Contact Termination Area Plating Thickness | .76µm, 30µin |
Contact Mating Area Plating Thickness | 30µin, .76µm |
Contact Type | Socket |
Contact Current Rating (Max) | 15A |
Wire Contact Termination Area Plating Material | Gold |
端子の下地めっきの材料 | Nickel |
Contact Base Material | Brass |
Crimp Area Plating Thickness | 30µin, .76µm |
Underplate Material Thickness | 50µin, 1.27µm |
Contact Orientation | Straight |
Contact Termination Area Plating Material | Gold |
Contact Retention Within Housing | With |
Contact Underplating Material | Nickel |
Mating Pin Diameter | .084in, 2.13mm |
Accepts Wire Insulation Diameter Range | .04 – .075in, 1.02 – 1.91mm |
Wire Size | .05 – .4mm², 30 – 22AWG |
Operating Voltage | 250VAC |
Glow Wire Rating | Standard Part - Not Glow Wire |
VDE Tested | No |
Contact Retention Type Within Housing | Locking Lance |
Wire Insulation Support | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
For Multiple Crimp | No |
Circuit Application | Power |
Wire/Cable Type | Discrete Wire |
For Use With | Commercial MATE-N-LOK housings |
Wire Type | Stranded |
Packaging Quantity | 6500 |
Packaging Method | Reel |
Product Type | Contact |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Wire |
Termination Type | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Pin & Socket Connectors Sok 30-22 Aunibr |Amp Te Connectivity 350078-5 | Newark Electronics |
Pin&Socket Connectors SOK 30-22 AUNIBR | Rapid Electronics |
TE Connectivity - AMP Power Contact CMNL SOK 30-22 AUNIBR | Distrelec |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
CMNL SOK 30-22 AUNIBR | TE Connectivity 350078-5 | RS Americas |
Status: | Unknown |
---|---|
Series: | Commercial MATE-N-LOK Series |
RoHS: | Unknown |
Product Range | Commercial MATE-N-LOK Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 22AWG |
Contact Plating | Gold Plated Contacts |
For Use With | AMP Commercial MATE-N-LOK Series Plug & Receptacle Housing Connectors |
Wire Size AWG Min | 30AWG |
Contact Material | Brass |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 350078-5?
Additional datasheets, footprints and schematics for 350078-5 are listed on our Part Details page. You can also find images and similar parts to 350078-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 350078-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 350078-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 350078-5 fall under?
The 350078-5 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 350078-5 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 350078-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 350078-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 350078-5 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 350078-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 350078-5 often in real-time on the comparison pages.
What if I can't find stock of 350078-5?
You can fill out our help required form which you can use to request a quote for 350078-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.