Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Contact Mating Area Plating Material | None |
---|---|
Contact Termination Area Plating Material | None |
Contact Classification | Power |
Contact Base Material | Brass |
Contact Type | Socket |
Contact Current Rating (Max) | 15A |
Contact Diameter | .084in, 2.13mm |
Accepts Wire Insulation Diameter Range | .04 – .075in, 1 – 1.9mm |
Wire Size | .05 – .4mm², 30 – 22AWG |
Operating Voltage | 250VAC |
VDE Tested | No |
Contact Retention | With |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Contact Retention Type | Locking Lance |
For Use With | Commercial MATE-N-LOK housings |
Circuit Application | Power |
For Multiple Crimp | No |
Wire/Cable Type | Discrete Wire, Stranded |
Connector System | Wire-to-Wire |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Where can I find additional details, specifications and documents for a 925567-1?
Additional datasheets, footprints and schematics for 925567-1 are listed on our Part Details page. You can also find images and similar parts to 925567-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 925567-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 925567-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 925567-1 fall under?
The 925567-1 is listed under Connectors > Rectangular Connectors > Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 925567-1 when available in the Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 925567-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 925567-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 925567-1 have stock available?
There is no stock from authorised distributors for 925567-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 925567-1 often in real-time on the comparison pages.
What if I can't find stock of 925567-1?
You can fill out our help required form which you can use to request a quote for 925567-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.