Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Contact Orientation | Straight |
---|---|
Contact Type | Socket |
Contact Current Rating (Max) | 15A |
Contact Termination Area Plating Material | Pre-Tin |
Contact Base Material | Phosphor Bronze |
Contact Retention Within Housing | With |
Contact Mating Area Plating Material | Pre-Tin |
Wire Contact Termination Area Plating Material | Pre-Tin |
Accepts Wire Insulation Diameter Range | .115in, 2.92mm |
Wire Size | .8 – .9mm², 16AWG, 1.25 – 1.4mm², 18AWG |
Mating Pin Diameter | .084in, 2.13mm |
Operating Voltage | 250VAC |
UL Flammability Rating | UL 94V-0 |
Glow Wire Rating | Standard Part - Not Glow Wire |
UL File Number | E28476 |
VDE Tested | No |
Contact Retention Type Within Housing | Locking Lance |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Wire Insulation Support | Without |
Circuit Application | Power |
For Multiple Crimp | No |
Wire Type | Stranded |
Wire/Cable Type | Discrete Wire |
For Use With | Commercial MATE-N-LOK housings |
Packaging Quantity | 3000 |
Packaging Method | Reel |
Connector System | Wire-to-Wire |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Termination Type | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
MNL SOK SPECIAL .0125PTPPHBZ Contact Type: Socket Contact Mating Area Plating Material: Tin Wire Contact Termination Area Plating Material: Pre-Tin Operating Voltage: 250 VAC Contact Retention Within Housing: With Socket Tin Pre-Tin 250 VAC | Connector Contact | Part Number: 350557-4 | Internal Number: 350557-4 | TE Connectivity | TE Store |
Mnl Sok Special .0125Ptpphbz Rohs Compliant: Yes |Amp Te Connectivity 350557-4 | Newark Electronics |
Contact PIN Crimp ST Cable Mount Loose Piece | Avnet America |
MNL SOK SPECIAL .0125PTPPHBZ | TE Connectivity 350557-4 | RS Americas |
Where can I find additional details, specifications and documents for a 350557-4?
Additional datasheets, footprints and schematics for 350557-4 are listed on our Part Details page. You can also find images and similar parts to 350557-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 350557-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 350557-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 350557-4 fall under?
The 350557-4 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 350557-4 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 350557-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 350557-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 350557-4 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for 350557-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 350557-4 often in real-time on the comparison pages.
What if I can't find stock of 350557-4?
You can fill out our help required form which you can use to request a quote for 350557-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.