Prices starting from US$0.14
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.19 |
499
|
Buy Now | |
Rapid Electronics | US$0.23 |
15,896
|
Buy Now | |
Distrelec | US$0.21 |
14,254
|
Buy Now | |
Newark Electronics | US$0.37 |
1,642
|
Buy Now | |
Chip One Stop | US$0.37 |
1,642
|
Buy Now | |
RS Americas | US$0.14 |
860
|
Buy Now | |
Transfer Multisort Elektronik | US$0.23 |
354
|
Buy Now | |
element14 | US$0.34 |
291
|
Buy Now | |
Farnell | US$0.26 |
291
|
Buy Now | |
Avnet America | US$0.29 |
-
|
Buy Now | |
Boersig | US$0.23 |
-
|
Buy Now |
Contact Base Material | Phosphor Bronze |
---|---|
Contact Type | Socket |
Barrel Type | Open Barrel |
Contact Termination Area Plating Material | Pre-Tin |
Contact Orientation | Straight |
Contact Retention Within Housing | With |
Contact Shape & Form | Round |
Contact Mating Area Plating Material | Pre-Tin |
Wire Contact Termination Area Plating Material | Pre-Tin |
Wire Size | 20 – 17AWG, .5 – 1mm² |
Mating Pin Diameter | .082in, 2.1mm |
Accepts Wire Insulation Diameter Range | .071 – .13in, 1.8 – 3.3mm |
VDE Tested | No |
Glow Wire Rating | Standard Part - Not Glow Wire |
Wire Insulation Support | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Contact Retention Type Within Housing | Locking Lance |
Circuit Application | Power |
For Multiple Crimp | No |
Wire Type | Stranded |
For Use With | Commercial MATE-N-LOK housings |
Wire/Cable Type | Discrete Wire |
Packaging Method | Loose Piece |
Packaging Quantity | 1000 |
Product Type | Contact |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Wire |
Termination Type | Crimp |
Operating Temperature Range | -55 – 105°C |
Pin&Socket Connectors SOCKET MATEN-LOK | Rapid Electronics |
TE Connectivity - AMP Power Contact SOCKET MATEN-LOK | Distrelec |
Pin & Socket Connectors Socket Maten-Lok |Amp Te Connectivity 163304-4 | Newark Electronics |
Commercial MATE-N-LOK PCB Conn Contact, Female, Crimp, Tin Plating 17 to 20 AWG | TE Connectivity 163304-4 | RS Americas |
Contact female 0.5-1.0mm² Mate-n-Lok | RS |
CONTACT, SOCKET, CRIMP, 20-17AWG | element14 |
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 163304-4?
Additional datasheets, footprints and schematics for 163304-4 are listed on our Part Details page. You can also find images and similar parts to 163304-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 163304-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 163304-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 163304-4 fall under?
The 163304-4 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 163304-4 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 163304-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 163304-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 163304-4 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, Newark Electronics, Chip One Stop and RS Americas have stock available or on a lead time for 163304-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 163304-4 often in real-time on the comparison pages.
What if I can't find stock of 163304-4?
You can fill out our help required form which you can use to request a quote for 163304-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.