Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Contact Diameter | .082in, 2.1mm |
---|---|
Contact Mating Area Plating Material | Pre-Tin |
Contact Base Material | Brass |
Contact Termination Area Plating Material | Tin |
Contact Type | Socket |
Contact Current Rating (Max) | 15A |
Contact Shape & Form | Round |
Contact Classification | Ground |
Wire Size | 20 – 17AWG, .5 – 1mm² |
Accepts Wire Insulation Diameter Range | 1.8 – 3.3mm, .071 – .13in |
Operating Voltage | 250VAC |
VDE Tested | No |
Contact Retention | With |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Contact Retention Type | Locking Lance |
For Multiple Crimp | No |
For Use With | Commercial MATE-N-LOK housings |
Packaging Method | Reel |
Packaging Quantity | 4500 |
Wire/Cable Type | Stranded, Discrete Wire |
Connector System | Wire-to-Wire |
Barrel Type | Open Barrel |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Contact SKT Crimp ST Cable Mount Reel | Avnet America |
Where can I find additional details, specifications and documents for a 163300-2?
Additional datasheets, footprints and schematics for 163300-2 are listed on our Part Details page. You can also find images and similar parts to 163300-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 163300-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 163300-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 163300-2 fall under?
The 163300-2 is listed under Connectors > Rectangular Connectors > Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 163300-2 when available in the Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 163300-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 163300-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 163300-2 have stock available?
Authorised distributors including Avnet America, Power and Signal Group and Avnet Abacus have stock available or on a lead time for 163300-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 163300-2 often in real-time on the comparison pages.
What if I can't find stock of 163300-2?
You can fill out our help required form which you can use to request a quote for 163300-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.