Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.43
|
2,250
in stock
|
Buy Now | |
TE Store
from US$0.34
|
13,112
in stock
|
Buy Now | |
Heilind Electronics
from US$0.18
|
8,617
in stock
|
Buy Now | |
Newark Electronics
from US$0.30
|
8,238
in stock
|
Buy Now | |
element14
from US$0.47
|
8,238
in stock
|
Buy Now | |
Farnell
from US$0.25
|
8,238
in stock
|
Buy Now | |
Chip One Stop
from US$0.09
|
3,318
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.18
|
1,723
in stock
|
Buy Now | |
Distrelec
from US$0.27
|
754
in stock
|
Buy Now | |
Rapid Electronics
from US$0.31
|
100
in stock
|
Buy Now | |
RS Americas
from US$0.32
|
86
in stock
|
Buy Now | |
Powell Electronics
from US$0.32
|
32
in stock
|
Buy Now | |
Electro Enterprises
from US$0.24
|
25
in stock
|
Buy Now | |
Boersig
from US$0.22
|
6
in stock
|
Buy Now | |
Future Electronics
from US$0.25
|
-
|
Buy Now | |
Avnet America
from US$0.25
|
-
|
Buy Now | |
TTI Europe
from US$0.16
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Type | Socket |
---|---|
Contact Orientation | Straight |
Contact Current Rating (Max) | 15A |
Contact Base Material | Phosphor Bronze |
Contact Retention Within Housing | With |
Contact Shape & Form | Round |
Barrel Type | Open Barrel |
Contact Termination Area Plating Material | Tin |
Wire Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material | Tin |
Wire Size | .52 – 2.08mm², 20 – 14AWG |
Mating Pin Diameter | .084in, 2.13mm |
Accepts Wire Insulation Diameter Range | 3.3mm, .13in |
Operating Voltage | 250VAC |
VDE Tested | No |
Glow Wire Rating | Standard Part - Not Glow Wire |
Wire Insulation Support | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Contact Retention Type Within Housing | Locking Lance |
For Multiple Crimp | No |
Circuit Application | Power |
Wire/Cable Type | Discrete Wire |
Wire Type | Stranded |
For Use With | Commercial MATE-N-LOK housings |
Packaging Quantity | 1000 |
Packaging Method | Bag/Box |
Product Type | Contact |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Wire |
Termination Type | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
CMNL SOK PTPPHBZ L/P Contact Type: Socket Contact Mating Area Plating Material: Tin Wire Contact Termination Area Plating Material: Tin Operating Voltage: 250 VAC Contact Retention Within Housing: With Socket Tin 250 VAC | Connector Contact | Part Number: 60619-4 | Internal Number: 60619-4 | TE Connectivity | TE Store |
CMNL SOK PTPPHBZ L/P | Heilind Electronics |
Contact, Commercial Mate-N-Lok Series, Socket, 20 Awg, 14 Awg, Crimp, Phosphor Bronze Rohs Compliant: Yes |Amp Te Connectivity 60619-4 | Newark Electronics |
CONTACT, SOCKET, 20-14AWG, CRIMP | element14 |
Contact Crimp socket 20-14AWG Mate-n-Lok | RS |
TE Connectivity - AMP Crimp Socket, 20 AWG-14 AWG, Tin | Distrelec |
Pin&Socket Connectors 20-14 AWG CRIMP SCKT | Rapid Electronics |
Commercial MATE-N-LOK PCB Conn Contact Female Crimp Tin Plating 20 to 14 AWG | TE Connectivity 60619-4 | RS Americas |
CMNL SOK PTPPHBZ L/P | Boersig |
Commercial MATE-N-LOK 20-14 AWG Discrete Wire Crimp Socket Contact | Future Electronics |
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet America |
CMNL SOKPTPPHBZ L-P | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | Commercial MATE-N-LOK Series |
RoHS: | Unknown |
Product Range | Commercial MATE-N-LOK Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 14AWG |
Contact Plating | Tin Plated Contacts |
For Use With | AMP Commercial MATE-N-LOK Series Housings |
Wire Size AWG Min | 20AWG |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 60619-4?
Additional datasheets, footprints and schematics for 60619-4 are listed on our Part Details page. You can also find images and similar parts to 60619-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 60619-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 60619-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 60619-4 fall under?
The 60619-4 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 60619-4 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 60619-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 60619-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 60619-4 have stock available?
Authorised distributors including TE Store, Heilind Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for 60619-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 60619-4 often in real-time on the comparison pages.
What if I can't find stock of 60619-4?
You can fill out our help required form which you can use to request a quote for 60619-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.