Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
1101201,
14629, 403334121, 0-0061314-1 |
Prices starting from US$0.0251
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.06
|
2,600
in stock
|
Buy Now | |
TTI Europe
from US$0.0365
|
497,000
in stock
|
Buy Now | |
Heilind Electronics
from US$0.05
|
404,250
in stock
|
Buy Now | |
Rapid Electronics
from US$0.0413
|
112,000
in stock
|
Buy Now | |
RS Americas
from US$0.08
|
83,750
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.05
|
67,375
in stock
|
Buy Now | |
Chip One Stop
from US$0.05
|
56,000
in stock
|
Buy Now | |
TE Store
from US$0.07
|
47,582
in stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
26,938
in stock
|
Buy Now | |
element14
from US$0.09
|
26,938
in stock
|
Buy Now | |
Farnell
from US$0.09
|
26,938
in stock
|
Buy Now | |
Distrelec
from US$0.06
|
205
in stock
|
Buy Now | |
Power and Signal Group
-
|
7,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0495
|
-
|
Buy Now | |
Avnet America
from US$0.0251
|
-
|
Buy Now | |
Boersig
from US$0.0404
|
-
|
Buy Now | |
Sager
from US$0.0390
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Retention Within Housing | With |
---|---|
Contact Mating Area Plating Material | Pre-Tin |
Wire Contact Termination Area Plating Material | Pre-Tin |
Contact Termination Area Plating Material | Pre-Tin |
Contact Type | Socket |
Contact Current Rating (Max) | 15A |
Contact Orientation | Straight |
Contact Base Material | Brass |
Wire Size | .2 – .82mm², 24 – 18AWG |
Accepts Wire Insulation Diameter Range | .1in, 2.54mm |
Mating Pin Diameter | 2.13mm, .084in |
Operating Voltage | 250VAC |
Glow Wire Rating | Standard Part - Not Glow Wire |
VDE Tested | No |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Wire Insulation Support | Without |
Contact Retention Type Within Housing | Locking Lance |
For Multiple Crimp | No |
Circuit Application | Power |
For Use With | Commercial MATE-N-LOK housings |
Wire Type | Stranded |
Wire/Cable Type | Discrete Wire |
Packaging Method | Reel |
Packaging Quantity | 7000 |
Product Type | Contact |
Connector System | Wire-to-Wire |
Connector & Contact Terminates To | Wire & Cable |
Termination Type | Crimp |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
CMNL SKT 24-18 BR/SN | TTI Europe |
P&S Connectors SOCKET 22-18 AWG Reel of 7000 | Rapid Electronics |
Contact Socket, 2.13mm, 24-18AWG, Brass, Mate-N-Lok Series | TE Connectivity 61314-1 | RS Americas |
CMNL SOK 24-18 TPBR Contact Type: Socket Contact Mating Area Plating Material: Tin Wire Contact Termination Area Plating Material: Tin Operating Voltage: 250 VAC Contact Retention Within Housing: With Socket Tin 250 VAC | Connector Contact | Part Number: 61314-1 | Internal Number: 61314-1 | Alias Number: 0-0061314-1 | TE Connectivity | TE Store |
Contact, Socket, 24-18Awg, Crimp | Newark Electronics |
CONTACT, SOCKET, 24-18AWG, CRIMP | element14 |
Contact Crimp socket 24-18AWG Mate-n-Lok | RS |
TE Connectivity - AMP Crimp Socket, 24 AWG-18 AWG, Pre-Tin | Distrelec |
Mate-N-Lok Contact Terminal, Contact Current Rating: 15, 250 VAC, 24 - 18 AWG | Power and Signal Group |
Commercial Mate-N-Lok Pre-Tin 24-18 AWG Discrete Wire Crimp Socket Contact | Future Electronics |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
Pin & Socket Connectors SOCKET 22-18 AWG Reel of 7000 | Sager |
Status: | Unknown |
---|---|
Series: | Commercial MATE-N-LOK Series |
RoHS: | Unknown |
Product Range | Commercial MATE-N-LOK Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 18AWG |
Contact Plating | Tin Plated Contacts |
For Use With | AMP Commercial MATE-N-LOK Series Housings |
Wire Size AWG Min | 24AWG |
Contact Material | Brass |
SVHC | No SVHC (15-Jan-2019) |
Where can I find additional details, specifications and documents for a 61314-1?
Additional datasheets, footprints and schematics for 61314-1 are listed on our Part Details page. You can also find images and similar parts to 61314-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 61314-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 61314-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 61314-1 fall under?
The 61314-1 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 61314-1 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 61314-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 61314-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 61314-1 have stock available?
Authorised distributors including TTI Europe, Heilind Electronics, Rapid Electronics, RS Americas and Heilind Electronics Asia have stock available or on a lead time for 61314-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 61314-1 often in real-time on the comparison pages.
What if I can't find stock of 61314-1?
You can fill out our help required form which you can use to request a quote for 61314-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.