Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.14
|
16,911
in stock
|
Buy Now | |
Rapid Electronics
from US$0.16
|
10,344
in stock
|
Buy Now | |
Chip One Stop
from US$0.19
|
10,344
in stock
|
Buy Now | |
Distrelec
from US$0.16
|
10,344
in stock
|
Buy Now | |
Farnell
from US$0.18
|
8,500
in stock
|
Buy Now | |
TE Store
from US$0.22
|
4,224
in stock
|
Buy Now | |
Newark Electronics
from US$0.24
|
2,870
in stock
|
Buy Now | |
element14
from US$0.17
|
2,870
in stock
|
Buy Now | |
Avnet America
from US$0.18
|
-
|
Buy Now | |
RS Americas
from US$0.20
|
-
|
Buy Now | |
Boersig
from US$0.17
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Orientation | Straight |
---|---|
Contact Type | Socket |
Contact Current Rating (Max) | 13A |
Contact Base Material | Brass |
Contact Termination Area Plating Material | Pre-Tin |
Contact Retention Within Housing | With |
Contact Mating Area Plating Material | Pre-Tin |
Wire Contact Termination Area Plating Material | Pre-Tin |
Mating Pin Diameter | .082in, 2.1mm |
Wire Size | .2 – .82mm², 24 – 18AWG |
Accepts Wire Insulation Diameter Range | .1in, 2.54mm |
Operating Voltage | 250VAC, 250VDC |
Glow Wire Rating | Standard Part - Not Glow Wire |
VDE Tested | No |
Wire Insulation Support | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Contact Retention Type Within Housing | Locking Lance |
Circuit Application | Power |
For Multiple Crimp | No |
For Use With | Commercial MATE-N-LOK housings |
Wire/Cable Type | Discrete Wire |
Wire Type | Stranded |
Packaging Quantity | 1000 |
Packaging Method | Bag |
Connector System | Wire-to-Wire |
Product Type | Contact |
Connector & Contact Terminates To | Wire & Cable |
Termination Type | Crimp |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Contact, Socket, 24-18AWG, Mate-n-Lok | RS |
Pin&Socket Connectors SOCKET 24-18AWG TIN | Rapid Electronics |
TE Connectivity - AMP Power Contact MATE-N-LOK SOC LP | Distrelec |
CONTACT, SOCKET, CRIMP, 18-24AWG | Farnell |
MATE-N-LOK SOC LP Contact Type: Socket Contact Mating Area Plating Material: Tin Wire Contact Termination Area Plating Material: Pre-Tin Operating Voltage: 250 VAC Operating Voltage: 250 VDC Socket Tin Pre-Tin 250 VAC | Connector Contact | Part Number: 170148-1 | Internal Number: 170148-1 | TE Connectivity | TE Store |
Contact, Socket, 24-18Awg, Crimp Rohs Compliant: Yes |Amp Te Connectivity 170148-1 | Newark Electronics |
CONTACT, SOCKET, 24-18AWG, CRIMP | element14 |
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet America |
Commercial MATE-N-LOK PCB Conn Contact, Female, Crimp, Tin Plating 18 to 24 AWG | TE Connectivity 170148-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | Commercial MATE-N-LOK Series |
RoHS: | Unknown |
Product Range | Commercial MATE-N-LOK Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 18AWG |
Contact Plating | Tin Plated Contacts |
For Use With | AMP Commercial MATE-N-LOK Series Housing Connectors |
Wire Size AWG Min | 24AWG |
Contact Material | Brass |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 170148-1?
Additional datasheets, footprints and schematics for 170148-1 are listed on our Part Details page. You can also find images and similar parts to 170148-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 170148-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 170148-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 170148-1 fall under?
The 170148-1 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 170148-1 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 170148-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 170148-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 170148-1 have stock available?
Authorised distributors including RS, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 170148-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 170148-1 often in real-time on the comparison pages.
What if I can't find stock of 170148-1?
You can fill out our help required form which you can use to request a quote for 170148-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.