Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.22
|
10,500
in stock
|
Buy Now | |
Rapid Electronics
from US$0.18
|
21,811
in stock
|
Buy Now | |
TTI Europe
from US$0.15
|
14,000
in stock
|
Buy Now | |
Farnell
from US$0.20
|
12,887
in stock
|
Buy Now | |
element14
from US$0.21
|
12,737
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.23
|
5,072
in stock
|
Buy Now | |
Boersig
from US$0.21
|
4,607
in stock
|
Buy Now | |
TE Store
from US$0.24
|
4,205
in stock
|
Buy Now | |
Chip One Stop
from US$0.26
|
620
in stock
|
Buy Now | |
Dalroad Norslo
from US$0.14
|
620
in stock
|
Buy Now | |
Conrad
from US$0.48
|
386
in stock
|
Buy Now | |
Distrelec
from US$0.26
|
45
in stock
|
Buy Now | |
Newark Electronics
from US$10.84
|
35
in stock
|
Buy Now | |
Future Electronics
from US$0.08
|
-
|
Buy Now | |
Avnet America
from US$0.20
|
-
|
Buy Now | |
RS Americas
from US$0.19
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Wire Contact Termination Area Plating Material | Pre-Tin |
---|---|
Contact Type | Socket |
Contact Base Material | Brass |
Contact Termination Area Plating Material | Pre-Tin |
Contact Orientation | Straight |
Contact Retention Within Housing | With |
Contact Mating Area Plating Material | Pre-Tin |
Mating Pin Diameter | .082in, 2.1mm |
Wire Size | 17 – 13AWG, 1 – 2.5mm² |
Accepts Wire Insulation Diameter Range | 2.5 – 3.8mm, .098 – .15in |
VDE Tested | No |
Glow Wire Rating | Standard Part - Not Glow Wire |
Contact Retention Type Within Housing | Locking Lance |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Wire Insulation Support | Without |
Circuit Application | Power |
For Multiple Crimp | No |
Wire Type | Stranded |
For Use With | Commercial MATE-N-LOK housings |
Wire/Cable Type | Discrete Wire |
Packaging Quantity | 1000 |
Packaging Method | Carton |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Wire |
Product Type | Contact |
Termination Type | Crimp |
Pin&Socket Connectors SOCKET 1.00-2.50 | Rapid Electronics |
MATENLOK SOCKET CONTACT | TTI Europe |
CONTACT, SOCKET, 18-14AWG, CRIMP | Farnell |
Socket contact 16/14 awg | RS |
Contact | Transfer Multisort Elektronik |
MATENLOK SOCK Contact Type: Socket Contact Mating Area Plating Material: Tin Wire Contact Termination Area Plating Material: Tin-Lead Contact Retention Within Housing: With Contact Retention Type Within Housing: Locking Lance Socket Tin Tin-Lead With | Connector Contact | Part Number: 163306-2 | Internal Number: 163306-2 | TE Connectivity | TE Store |
Terminal Socket Mate-N-Lok Loose Piece | Dalroad Norslo |
Content: 1 pc(s) | Conrad |
TE Connectivity Crimp socket 13...17 AWG | Distrelec |
Contact, Socket, 18-14Awg, Crimp | Newark Electronics |
MATE-N-LOK Series Straight Cable Mount Wire to Wire Connector | Future Electronics |
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet America |
Commercial MATE-N-LOK PCB Conn Contact, Female, Crimp, Tin Plating 16 to 14 AWG | TE Connectivity 163306-2 | RS Americas |
Status: | Unknown |
---|---|
Series: | Commercial MATE-N-LOK Series |
RoHS: | Unknown |
Product Range | Commercial MATE-N-LOK Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 17AWG |
Contact Plating | Tin Plated Contacts |
For Use With | Commercial MATE-N-LOK Connectors |
Wire Size AWG Min | 13AWG |
Contact Material | Brass |
SVHC | No SVHC (15-Jan-2018) |
Cable Diameter Max | 3.8mm |
Cable Diameter Min | 2.5mm |
Contact Size | 13 |
Contact Termination | Crimp |
Current Rating | 13A |
Gender | Receptacle |
Pack Quantity | 100 |
Voltage Rating VAC | 250V |
Wire Area Size Max | 2.5mm² |
Wire Area Size Min | 1mm² |
Wire Size | 13.5AWG |
Wire Size (AWG) | 17AWG to 13AWG |
Where can I find additional details, specifications and documents for a 163306-2?
Additional datasheets, footprints and schematics for 163306-2 are listed on our Part Details page. You can also find images and similar parts to 163306-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 163306-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 163306-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 163306-2 fall under?
The 163306-2 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 163306-2 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 163306-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 163306-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 163306-2 have stock available?
Authorised distributors including Rapid Electronics, TTI Europe, Farnell, element14 and RS have stock available or on a lead time for 163306-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 163306-2 often in real-time on the comparison pages.
What if I can't find stock of 163306-2?
You can fill out our help required form which you can use to request a quote for 163306-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.