61314-4 Part Information

Details for 61314-4 by TE Connectivity

Connectors>Power Connectors>Power Contacts

Part Downloads

Part Specifications

Contact Base Material Phosphor Bronze
Contact Current Rating (Max) 15A
Contact Termination Area Plating Material Pre-Tin
Contact Type Socket
Contact Orientation Straight
Contact Retention Within Housing With
Contact Mating Area Plating Material Pre-Tin
Wire Contact Termination Area Plating Material Pre-Tin
Accepts Wire Insulation Diameter Range 2.54mm, .1in
Wire Size 24 – 18AWG, .2 – .82mm²
Mating Pin Diameter 2.13mm, .084in
Operating Voltage 250VAC
Glow Wire Rating Standard Part - Not Glow Wire
VDE Tested No
Contact Retention Type Within Housing Locking Lance
Wire Insulation Support Without
Connector Mounting Type Cable Mount (Free-Hanging)
For Multiple Crimp No
Circuit Application Power
For Use With Commercial MATE-N-LOK housings
Wire/Cable Type Discrete Wire
Wire Type Stranded
Packaging Quantity 7000
Packaging Method Reel
Connector & Contact Terminates To Wire & Cable
Product Type Contact
Connector System Wire-to-Wire
Termination Type Crimp
Operating Temperature Range -55 – 105°C, -67 – 221°F
RoHS Compliant ELV Compliant Not applicable for solder process capability
Status: Active
Product Code: 1340
Global Product Line: 237
GPL Description: Appliances

Compatible Parts

Alternative Part Descriptions

  • CMNL SOK 24-18 TPPHBZ ROHS COMPLIANT: YES | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 61314-4?

Additional datasheets, footprints and schematics for 61314-4 are listed in our Part Details tab. You can also find the 61314-4 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 61314-4 in the Pricing & Inventory tab next to part details. You can view 61314-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 61314-4 fall under?

The 61314-4 is listed under Connectors > Power Connectors > Power Contacts.

Can I view similar or alternative parts?

You can view similar parts to 61314-4 when available in the Power Contacts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 61314-4 you can contact the distributor directly for product support, shipping queries etc.

Is the 61314-4 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by TE Connectivity.

Which authorised distributors for 61314-4 have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for 61314-4.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 61314-4 often in real-time on the comparison pages.

What if I can't find stock of 61314-4?

You can fill out our help required form which you can use to request a quote for 61314-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 61314-4

Loading...
Loading Results for 61314-4
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us