Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.34
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now | |
Powell Electronics
from US$1.00
|
21,000
in stock
|
Buy Now | |
TE Store
from US$0.93
|
18,916
in stock
|
Buy Now | |
RS Americas
from US$0.88
|
10,000
in stock
|
Buy Now | |
Heilind Electronics
from US$0.96
|
3,750
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.96
|
1,125
in stock
|
Buy Now | |
Chip One Stop
from US$0.34
|
840
in stock
|
Buy Now | |
Avnet America
from US$0.97
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Contact Mating Area Plating Thickness | .76µm, 30µin |
---|---|
Contact Termination Area Plating Thickness | 30µin, .76µm |
Contact Type | Socket |
Contact Current Rating (Max) | 15A |
Wire Contact Termination Area Plating Material | Gold |
端子の下地めっきの材料 | Nickel |
Contact Base Material | Brass |
Crimp Area Plating Thickness | 30µin, .76µm |
Barrel Type | Open Barrel |
Underplate Material Thickness | 50µin, 1.27µm |
Contact Mating Area Plating Material | Gold |
Contact Orientation | Straight |
Contact Termination Area Plating Material | Gold |
Contact Retention Within Housing | With |
Contact Shape & Form | Round |
Contact Underplating Material | Nickel |
Mating Pin Diameter | .084in, 2.13mm |
Accepts Wire Insulation Diameter Range | .13in, 3.3mm |
Wire Size | 20 – 14AWG, .52 – 2.08mm² |
Operating Voltage | 250VAC |
VDE Tested | No |
Glow Wire Rating | Standard Part - Not Glow Wire |
Contact Retention Type Within Housing | Locking Lance |
Wire Insulation Support | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Power |
For Multiple Crimp | No |
Wire Type | Stranded |
Wire/Cable Type | Discrete Wire |
For Use With | Commercial MATE-N-LOK |
Packaging Method | Reel |
Packaging Quantity | 5000 |
Product Type | Contact |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Wire |
Termination Type | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
CMNL SOK 20-14 AUBR Contact Type: Socket Contact Mating Area Plating Material: Gold Wire Contact Termination Area Plating Material: Gold Operating Voltage: 250 VAC Contact Retention Within Housing: With Socket Gold 250 VAC | Connector Contact | Part Number: 61117-5 | Internal Number: 61117-5 | TE Connectivity | TE Store |
Contact Socket, 20-14 AWG, Commercial, 2.13 mm, MATE-N-LOK Series | TE Connectivity 61117-5 | RS Americas |
CMNL SOK 20-14 AUBR | Heilind Electronics |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
61117-5 Mini-Reel Cmnl Sok 20-14 Aubr |Amp Te Connectivity 61117-5 | Newark Electronics |
Where can I find additional details, specifications and documents for a 61117-5?
Additional datasheets, footprints and schematics for 61117-5 are listed on our Part Details page. You can also find images and similar parts to 61117-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 61117-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 61117-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 61117-5 fall under?
The 61117-5 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 61117-5 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 61117-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 61117-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 61117-5 have stock available?
Authorised distributors including Powell Electronics, TE Store, RS Americas, Heilind Electronics and Heilind Electronics Asia have stock available or on a lead time for 61117-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 61117-5 often in real-time on the comparison pages.
What if I can't find stock of 61117-5?
You can fill out our help required form which you can use to request a quote for 61117-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.