Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Row-to-Row Spacing | .36mm, 9.14in |
---|---|
Number of Positions | 12 |
Number of Power Positions | 12 |
Number of Rows | 2 |
PCB Mount Orientation | Vertical |
Contact Retention | Without |
Contact Mating Area Plating Thickness | 30µm, .76µin |
Contact Current Rating (Max) | 12A |
Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material | Gold |
Height | 19.94mm |
PCB Thickness (Recommended) | .062mm, 1.57in |
Width | 9.53mm |
Length | 32.77mm |
Operating Voltage | 250VAC |
Housing Color | Natural |
Centerline (Pitch) | 4.95mm, .195in |
Housing Material | Nylon |
UL Flammability Rating | UL 94V-0 |
UL Rating | Recognized, Certified |
Agency/Standard | UL, CSA |
CSA File Number | LR16455 |
Agency/Standard Number | E28476 |
VDE Tested | No |
Glow Wire Rating | Standard Part - Not Glow Wire |
Mating Retention | With |
Mating Alignment Type | Polarization |
Connector Mounting Type | Board Mount |
Mating Alignment | With |
Mating Retention Type | Positive Lock |
Circuit Application | Power |
For Use With | Socket (Plug) Housing |
Packaging Method | Bag |
Packaging Quantity | 100 |
Connector System | Wire-to-Board |
Product Type | Header |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Housing Type | Plug |
Contact Type | Pin |
Termination Post & Tail Length | .149in, 3.81mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Plug & Socket Connector, Header, 12 Position 4.95Mm | Newark Electronics |
Conn Power PIN 12 POS 4.95mm Solder ST Thru-Hole 12 Terminal 1 Port | Avnet America |
Where can I find additional details, specifications and documents for a 1586520-2?
Additional datasheets, footprints and schematics for 1586520-2 are listed on our Part Details page. You can also find images and similar parts to 1586520-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1586520-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1586520-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1586520-2 fall under?
The 1586520-2 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1586520-2 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1586520-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1586520-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1586520-2 have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, Avnet America and Avnet Abacus have stock available or on a lead time for 1586520-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1586520-2 often in real-time on the comparison pages.
What if I can't find stock of 1586520-2?
You can fill out our help required form which you can use to request a quote for 1586520-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.