Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.26
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$1.74
|
69
in stock
|
Buy Now | |
Newark Electronics
from US$2.43
|
170
in stock
|
Buy Now | |
Rapid Electronics
from US$1.80
|
170
in stock
|
Buy Now | |
Chip One Stop
from US$2.31
|
170
in stock
|
Buy Now | |
Future Electronics
from US$1.74
|
-
|
Buy Now | |
Avnet America
from US$1.44
|
-
|
Buy Now | |
RS Americas
from US$1.92
|
-
|
Buy Now | |
Boersig
from US$1.26
|
-
|
Buy Now | |
TE Store
from US$2.76
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Row-to-Row Spacing | .36mm, 9.14in |
---|---|
Number of Rows | 2 |
Number of Positions | 12 |
Number of Power Positions | 12 |
PCB Mount Orientation | Vertical |
Contact Termination Area Plating Thickness | 100µin, 2.54µm |
Contact Mating Area Plating Material | Pre-Tin |
Contact Retention | Without |
Contact Current Rating (Max) | 10A, 12A |
Contact Mating Area Plating Thickness | 150 – 200µin, 3.81 – 5.08µm |
Underplate Material Thickness | 50µin, 1.27µm |
Contact Termination Area Plating Material | Pre-Tin |
Length | 1.29in, 32.77mm |
Width | 19.94mm, .785in |
Height | 9.53mm, .375in |
PCB Thickness (Recommended) | .062in, 1.57mm |
Operating Voltage | 250VAC |
Housing Material | Nylon |
Housing Color | Natural |
UL Flammability Rating | UL 94V-0 |
Centerline (Pitch) | .195in, 4.95mm |
UL Rating | Certified, Recognized |
Agency/Standard | UL, CSA |
CSA File Number | LR16455 |
Glow Wire Rating | Standard Part - Not Glow Wire |
Agency/Standard Number | E28476 |
VDE Tested | Yes |
Mating Alignment Type | Polarization |
Connector Mounting Type | Board Mount |
Mating Retention Type | Positive Lock |
Mating Retention | With |
Mating Alignment | With |
Circuit Application | Power |
For Use With | Socket (Plug) Housing |
Packaging Quantity | 100 |
Packaging Method | Bag |
Product Type | Header |
Connector System | Wire-to-Board |
Sealable | No |
Housing Type | Receptacle |
Contact Type | Pin |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Post & Tail Length | 3.05mm, .12in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Connector, Header, 12Pos, 2Row, 4.95Mm | Newark Electronics |
Pin&Socket Connectors CONN PCM 12 POS TIN | Rapid Electronics |
TE Connectivity - AMP PWR CONN 12P CMNL HDR ASSY PC NATL | Distrelec |
Commercial MATE-N-LOK 12 Position Through-Hole Dual Row Straight Pin Header | Future Electronics |
Conn Power HDR 12 POS 4.95mm Solder ST Thru-Hole 12 Terminal 1 Port | Avnet America |
Header, Conn, Interconnect System, PCB Plug,12 Cont, Thru-Hole, MATE-N-LOK Series | TE Connectivity 350213-1 | RS Americas |
12P CMNL HDR ASSY PC NATL Rectangular Power Connector Type: Header Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 12 Centerline (Pitch): 4.95 mm Header Receptacle Wire-to-Board 12 | Rectangular Power Connector | Part Number: 350213-1 | Internal Number: 350213-1 | 4.95 mm | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 350213-1?
Additional datasheets, footprints and schematics for 350213-1 are listed on our Part Details page. You can also find images and similar parts to 350213-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 350213-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 350213-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 350213-1 fall under?
The 350213-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 350213-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 350213-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 350213-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 350213-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Future Electronics have stock available or on a lead time for 350213-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 350213-1 often in real-time on the comparison pages.
What if I can't find stock of 350213-1?
You can fill out our help required form which you can use to request a quote for 350213-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.