350218-2 Part Information
Details for 350218-2 by TE Connectivity
Connectors>Power Connectors>Power Contacts
Featured Distributor
Pricing
Break | Price |
---|---|
10 | 0.2700 |
100 | 0.2650 |
500 | 0.2590 |
1000 | 0.2540 |
2500 | 0.2480 |
5000 | 0.2430 |
Stock Information
Details
Part Downloads
Part Specifications
Contact Mating Area Plating Material | Gold |
Contact Orientation | Straight |
Contact Underplating Material | Nickel |
Contact Mating Area Plating Thickness | 30µin, .76µm |
Wire Contact Termination Area Plating Material | Gold |
Contact Type | Pin |
Crimp Area Plating Thickness | .76µm, 30µin |
Contact Termination Area Plating Thickness | 30µin, .76µm |
Contact Current Rating (Max) | 19A |
Contact Design | Solid |
端子の下地めっきの材料 | Nickel |
Contact Base Material | Brass |
Contact Retention Within Housing | With |
Contact Termination Area Plating Material | Gold |
Underplate Material Thickness | 1.27µm, 50µin |
Mating Pin Diameter | .084in, 2.13mm |
Wire Size | 20 – 14AWG, .52 – 2.08mm² |
Accepts Wire Insulation Diameter Range | 1.52 – 3.3mm, .06 – .13in |
Operating Voltage | 600VAC |
Agency/Standard | UL, CSA |
UL File Number | E28476 |
Glow Wire Rating | Standard Part - Not Glow Wire |
VDE Tested | Yes |
UL Rating | Recognized |
CSA File Number | LR 16455 |
CSA Rating | Certified |
Wire Insulation Support | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Contact Retention Type Within Housing | Locking Lance |
For Multiple Crimp | No |
Circuit Application | Power |
Wire/Cable Type | Discrete Wire |
For Use With | Splash Proof Seal and Universal Mate-N-LOK Plug and Cap Housing |
Wire Type | Stranded |
Packaging Method | Reel |
Packaging Quantity | 5000 |
Connector System | Wire-to-Wire |
Product Type | Contact |
Connector & Contact Terminates To | Wire & Cable |
Termination Type | Crimp |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Compatible Parts
Alternative Part Descriptions
- CONTACT, PIN, 20-14AWG, CRIMP; Product Range:Universal MATE-N-LOK Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Contact Plating:Gold Plated Contacts; For Use With:Universal MATE-N-LOK Housings RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 350218-2?
Additional datasheets, footprints and schematics for 350218-2 are listed in our Part Details tab. You can also find the 350218-2 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 350218-2 in the Pricing & Inventory tab next to part details. You can view 350218-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 350218-2 fall under?
The 350218-2 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 350218-2 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 350218-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 350218-2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by TE Connectivity.
Which authorised distributors for 350218-2 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 350218-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 350218-2 often in real-time on the comparison pages.
What if I can't find stock of 350218-2?
You can fill out our help required form which you can use to request a quote for 350218-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.