794224-3

Connectors

> Rectangular Connectors

> Connector Contacts

distributor space
Organise Price Comparison Results by
Distributor Statistics for 794224-3
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 794224-3
Series Information for 794224-3 - TE Connectivity
  • Status: Active
  • Product Code: 0936
  • Global Product Line: 238
  • GPL Description: Appliances

Description

MINI UMNL2 PIN 30-26 AWG AU LP

Specifications

Contact Underplating Material:
Nickel
Contact Type:
Pin
Underplate Material Thickness:
1.27µm, 50µin
Contact Classification:
Power
端子の下地めっきの材料:
Nickel
Contact Base Material:
Brass
Contact Diameter:
.039in, .99mm
Contact Mating Area Plating Material:
Gold
Contact Mating Area Plating Thickness:
29.92µin, .76µm
Contact Termination Area Plating Material:
Gold
Contact Current Rating (Max):
5A
Wire Size:
30 – 26AWG, .05 – .12mm²
Accepts Wire Insulation Diameter Range:
.035 – .05in, .89 – 1.27mm
Contact Resistance:
20mΩ
Operating Voltage:
600VAC, 600VDC
UL Flammability Rating:
UL 94V-0
VDE Tested:
Yes
Agency/Standard:
UL, CSA
UL File Number:
E28476
UL Rating:
Recognized
Contact Retention:
Without
Connector Mounting Type:
Cable Mount (Free-Hanging)
Circuit Application:
Power
For Use With:
Plug or Cap Housing
Comment:
These contacts can be used in either Mini-Universal MATE-N-LOK 2 Plug or Cap housings ONLY.
Packaging Method:
Bag
Packaging Quantity:
1000
Glow Wire Rating:
Standard Part - Not Glow Wire
Wire/Cable Type:
Discrete Wire, Stranded
Connector & Contact Terminates To:
Wire & Cable
Connector System:
Wire-to-Wire
Termination Method to Wire & Cable:
Crimp
Operating Temperature Range:
-40 – 105°C, -40 – 221°F

Compatibility

  • Compatible Parts: 794190-1, 794191-1, 794192-1, 794193-1, 794194-1, 794195-1, 794196-1, 794197-1, 794198-1, 794199-1, 794200-1, 794201-1, 794202-1, 794203-1, 794204-1, 794205-1, 794206-1, 794207-1, 794208-1, 794209-1, 794210-1, 794211-1, 794212-1, 794213-1, 794214-1, 794215-1, 794237-1, 794238-1, 794239-1, 794240-1, 794241-1, 794242-1, 794243-1, 794244-1, 794245-1, 794246-1, 794249-1, 794253-1, 794259-1, 794260-1, 794262-1, 794263-1, 794264-1, 794267-1, 794184-1, 794185-1, 794186-1, 794187-1, 794188-1, 794189-1, 455830-1, 189727-1, 90870-1, 90870-2, 2217755-1
  • Lead free solder process: Not applicable for solder process capability

Alternate Descriptions

Newark Electronics
MINI UMNL2 PIN 30-26 AWG AU LP ROHS COMPLIANT: NO
Avnet America
Contact PIN Crimp ST Cable Mount Loose Piece