Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 405903444 |
Prices starting from US$0.18
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.18
|
No stock
|
Buy Now | |
Heilind Electronics
from US$0.24
|
31,500
in stock
|
Buy Now | |
TE Store
from US$0.22
|
11,761
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.24
|
6,300
in stock
|
Buy Now | |
Future Electronics
from US$0.18
|
-
|
Buy Now | |
Avnet America
from US$0.24
|
-
|
Buy Now | |
RS Americas
from US$0.21
|
-
|
Buy Now | |
Boersig
from US$0.21
|
-
|
Buy Now | |
Newark Electronics
-
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Wire Contact Termination Area Plating Material | Pre-Tin |
---|---|
Contact Type | Pin |
Contact Retention Within Housing | Without |
Contact Termination Area Plating Material | Pre-Tin |
Contact Base Material | Phosphor Bronze |
Contact Orientation | Straight |
Contact Mating Area Plating Material | Pre-Tin |
Contact Current Rating (Max) | 7A |
Wire Size | 12 – 10AWG, 3.31 – 5.26mm² |
Mating Pin Diameter | 2.18mm, .086in |
Operating Voltage | 600VAC |
CSA Rating | Certified |
CSA File Number | LR 7189 |
Agency/Standard | UL, CSA |
Glow Wire Rating | Standard Part - Not Glow Wire |
UL Rating | Recognized |
UL File Number | E28476 |
VDE Tested | Yes |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Wire Insulation Support | Without |
Circuit Application | Power |
For Multiple Crimp | No |
Wire/Cable Type | Discrete Wire |
For Use With | Universal MATE-N-LOK |
Wire Type | Stranded |
Packaging Quantity | 3000 |
Packaging Method | Reel |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Wire |
Product Type | Contact |
Termination Type | Crimp |
Operating Temperature Range | -67 – 248°F, -55 – 120°C |
UMNL II PIN PTPPHBZ | Heilind Electronics |
UMNL II PIN PTPPHBZ Contact Type: Pin Contact Mating Area Plating Material: Tin Wire Contact Termination Area Plating Material: Pre-Tin Operating Voltage: 600 VAC Contact Retention Within Housing: Without Pin Tin Pre-Tin 600 VAC | Connector Contact | Part Number: 770003-3 | Internal Number: 770003-3 | Alias Number: 405903444 | TE Connectivity | TE Store |
Universal MATE-N-LOK II 12-10 AWG Wire to Cable Crimp Pin Contact | Future Electronics |
Contact PIN Crimp ST Cable Mount Strip | Avnet America |
CONTACT, SPLIT PIN, UNIVERSAL MATE-N-LOK II, 12-10 AWG | TE Connectivity 770003-3 | RS Americas |
770003-3 Mini-Reel Umnl Ii Pin Ptpphbz |Amp Te Connectivity 770003-3 | Newark Electronics |
UMNL II PINPTPPHBZ | Power and Signal Group |
Where can I find additional details, specifications and documents for a 770003-3?
Additional datasheets, footprints and schematics for 770003-3 are listed on our Part Details page. You can also find images and similar parts to 770003-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 770003-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 770003-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 770003-3 fall under?
The 770003-3 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 770003-3 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 770003-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 770003-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 770003-3 have stock available?
Authorised distributors including Heilind Electronics, TE Store, Heilind Electronics Asia, Future Electronics and Avnet America have stock available or on a lead time for 770003-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 770003-3 often in real-time on the comparison pages.
What if I can't find stock of 770003-3?
You can fill out our help required form which you can use to request a quote for 770003-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.