Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.54
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.99
|
1,910
in stock
|
Buy Now | |
Heilind Electronics
from US$0.84
|
50,326
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.84
|
8,388
in stock
|
Buy Now | |
Sager
from US$0.56
|
7,995
in stock
|
Buy Now | |
Rapid Electronics
from US$0.64
|
6,190
in stock
|
Buy Now | |
Chip One Stop
from US$0.63
|
6,190
in stock
|
Buy Now | |
Distrelec
from US$0.64
|
6,190
in stock
|
Buy Now | |
TE Store
from US$0.84
|
6,162
in stock
|
Buy Now | |
Future Electronics
from US$0.70
|
1,250
in stock
|
Buy Now | |
RS Americas
from US$0.76
|
1,041
in stock
|
Buy Now | |
Newark Electronics
from US$0.93
|
367
in stock
|
Buy Now | |
element14
from US$0.70
|
339
in stock
|
Buy Now | |
Farnell
from US$0.66
|
339
in stock
|
Buy Now | |
Conrad
from US$1.22
|
201
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.60
|
175
in stock
|
Buy Now | |
Avnet America
from US$0.57
|
-
|
Buy Now | |
Avnet Asia
from US$0.67
|
-
|
Buy Now | |
Boersig
from US$0.66
|
-
|
Buy Now | |
Carlton-Bates
from US$0.90
|
-
|
Buy Now | |
TTI Europe
from US$0.54
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 2 |
---|---|
Number of Rows | 1 |
Contact Retention | Without |
Contact Layout | Inline |
Multiple Contact Types | Without |
Width | 13.97mm |
Length | 22.99mm |
Operating Voltage | 600VAC |
Housing Color | White |
UL Flammability Rating | UL 94V-0 |
Centerline (Pitch) | .25in, 6.35mm |
Housing Material | Nylon GF |
CSA Rating | Certified |
Glow Wire Rating | Standard Part - Not Glow Wire |
Agency/Standard | UL, CSA |
VDE Tested | Yes |
CSA File Number | LR7189 |
Agency/Standard Number | E28476 |
UL Rating | Recognized |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Assembly Integration Feature | Without |
Circuit Application | Power & Signal |
For Use With | Universal MATE-N-LOK Connectors |
Packaging Method | Package |
Packaging Quantity | 1 |
Product Type | Housing |
Housing Type | Plug |
Sealable | No |
Connector System | Wire-to-Wire |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -67 – 248°F, -55 – 120°C |
02P UMNLII IN-LNE PLUG HSG KIT | Heilind Electronics |
Pin & Socket Connectors 2 POS IN LINE PLUG | Sager |
Pin&Socket Connectors 2 POS IN LINE PLUG | Rapid Electronics |
TE Connectivity 02P UMNLII IN-LNE PLUG HSG KIT Pin & Soc | Distrelec |
02P UMNLII IN-LNE PLUG HSG KIT Rectangular Power Connector Type: Housing Connector & Housing Type: Plug Connector System: Wire-to-Wire Number of Positions: 2 Centerline (Pitch): 6.35 mm Housing Plug Wire-to-Wire 2 | Rectangular Power Connector | Part Number: 770017-1 | Internal Number: 770017-1 | 6.35 mm | TE Connectivity | TE Store |
Housing,plug,kit,Mate-n-lokII,2Way | RS |
Universal Mate-N-Lok II 2 Position Free Hanging Housing In-Line Plug Housing | Future Electronics |
Connector Soft Shell Universal MATE-N-LOK II 2 Plug Nylon White 31 A | TE Connectivity 770017-1 | RS Americas |
Plug And Socket Connector Housing | Newark Electronics |
HOUSING, PLUG, MATE-N-LOCK, 2WAY | element14 |
Content: 1 pc(s) | Conrad |
Plug | Transfer Multisort Elektronik |
Conn Housing PL 2 POS 6.35mm ST Bulk | Avnet America |
Plug and Socket Connector, 600V AC/DC, 31A, 2P, 1 Row, Free-Hanging Mount | Carlton-Bates |
INTERCONNECT KIT | Richardson RFPD |
Where can I find additional details, specifications and documents for a 770017-1?
Additional datasheets, footprints and schematics for 770017-1 are listed on our Part Details page. You can also find images and similar parts to 770017-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 770017-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 770017-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 770017-1 fall under?
The 770017-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 770017-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 770017-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 770017-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 770017-1 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Sager, Rapid Electronics and Chip One Stop have stock available or on a lead time for 770017-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 770017-1 often in real-time on the comparison pages.
What if I can't find stock of 770017-1?
You can fill out our help required form which you can use to request a quote for 770017-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.