770022-1 Power Connectors by TE Connectivity

12P UMNLII IN-LNE PLUG HSG KIT

Status: Active
Series: -
RoHS: Unknown
Aliases: AMP-0-0770022-1,
CJ6369-000
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.68

Distributor Stock
Logo for Newark
Newark
from US$1.38
9,290
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$1.28
9,290
in stock
Buy Now
Logo for Heilind Electronics
Heilind Electronics
from US$1.42
3,751
in stock
Buy Now
Logo for TE Store
TE Store
from US$1.12
833
in stock
Buy Now
Logo for Heilind Electronics Asia
Heilind Electronics Asia
from US$1.42
750
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$1.13
287
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.94
250
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$1.40
110
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$1.05
86
in stock
Buy Now
Logo for element14
element14
from US$1.12
50
in stock
Buy Now
Logo for Farnell
Farnell
from US$0.68
50
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.94
-
Buy Now
Logo for Avnet Asia
Avnet Asia
from US$1.10
-
Buy Now
Logo for Boersig
Boersig
from US$1.05
-
Buy Now
Logo for Sager
Sager
from US$0.98
-
Buy Now
Logo for Power and Signal Group
Power and Signal Group
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Number of Positions 12
Row-to-Row Spacing .25mm, 6.35in
Number of Rows 3
Multiple Contact Types Without
Contact Layout Matrix
Contact Retention Without
Width 22.99mm
Length 26.67mm
Operating Voltage 600VAC
Housing Color White
Centerline (Pitch) .25in, 6.35mm
Housing Material Nylon GF
UL Flammability Rating UL 94V-0
Agency/Standard CSA, UL
UL Rating Recognized
VDE Tested Yes
Glow Wire Rating Standard Part - Not Glow Wire
CSA File Number LR7189
CSA Rating Certified
Agency/Standard Number E28476
Connector Mounting Type Cable Mount (Free-Hanging)
Circuit Application Power & Signal
Assembly Integration Feature Without
For Use With Standard Universal MATE-N-LOK Connectors
Packaging Method Package
Packaging Quantity 1
Connector & Contact Terminates To Wire & Cable
Product Type Housing
Housing Type Plug
Assembly or Kit Kit
Connector System Wire-to-Wire
Sealable No
Termination Method to Wire & Cable Crimp
Operating Temperature Range -55 – 120°C, -67 – 248°F


Alternative Descriptions

Pin & Socket Connectors 12 Matrix Plug |Amp Te Connectivity 770022-1 | Newark Electronics
12P UMNLII IN-LNE PLUG HSG KIT | Heilind Electronics
12P UMNLII IN-LNE PLUG HSG KIT Rectangular Power Connector Type: Housing Connector & Housing Type: Plug Connector System: Wire-to-Wire Number of Positions: 12 Centerline (Pitch): 6.35 mm Housing Plug Wire-to-Wire 12 | Rectangular Power Connector | Part Number: 770022-1 | Internal Number: 770022-1 | Alias Number: AMP-0-0770022-1 | 6.35 mm | TE Connectivity | TE Store
Connector Soft Shell Universal MATE-N-LOK II 12 Plug Nylon White 31 A | TE Connectivity 770022-1 | RS Americas
MATE-N-LOK II 12 Position Positive Lock Free Hanging Plug Housing Kit | Future Electronics
Pin&Socket Connectors 12 MATRIX PLUG | Rapid Electronics
TE Connectivity 12P UMNLII IN-LNE PLUG HSG KIT Pin & Soc | Distrelec
Conn Housing PL 12 POS 6.35mm ST Bulk | Avnet America
Pin & Socket Connectors 12 MATRIX PLUG | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 770022-1?

Additional datasheets, footprints and schematics for 770022-1 are listed on our Part Details page. You can also find images and similar parts to 770022-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 770022-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 770022-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 770022-1 fall under?

The 770022-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.

Can I view similar or alternative parts?

You can view similar parts to 770022-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 770022-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 770022-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 770022-1 have stock available?

Authorised distributors including Newark Electronics, Chip One Stop, Heilind Electronics, TE Store and Heilind Electronics Asia have stock available or on a lead time for 770022-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 770022-1 often in real-time on the comparison pages.

What if I can't find stock of 770022-1?

You can fill out our help required form which you can use to request a quote for 770022-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay