Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.60
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.72
|
277
in stock
|
Buy Now | |
Heilind Electronics
from US$0.96
|
8,245
in stock
|
Buy Now | |
TE Store
from US$0.88
|
3,928
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.96
|
1,374
in stock
|
Buy Now | |
Newark Electronics
from US$0.98
|
518
in stock
|
Buy Now | |
element14
from US$0.78
|
518
in stock
|
Buy Now | |
Future Electronics
from US$0.60
|
250
in stock
|
Buy Now | |
Rapid Electronics
from US$1.16
|
184
in stock
|
Buy Now | |
Chip One Stop
from US$1.03
|
184
in stock
|
Buy Now | |
Conrad
from US$1.91
|
116
in stock
|
Buy Now | |
Powell Electronics
from US$0.82
|
105
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.13
|
17
in stock
|
Buy Now | |
Distrelec
from US$1.59
|
13
in stock
|
Buy Now | |
Avnet America
-
|
717
in stock
|
Buy Now | |
RS Americas
from US$0.78
|
-
|
Buy Now | |
Avnet Asia
from US$0.71
|
-
|
Buy Now | |
Boersig
from US$0.82
|
-
|
Buy Now | |
Carlton-Bates
from US$0.95
|
-
|
Buy Now | |
Sager
from US$0.63
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 3 |
---|---|
Number of Rows | 1 |
Contact Retention | Without |
Contact Layout | Inline |
Multiple Contact Types | Without |
Length | 22.99mm |
Width | 20.32mm |
Operating Voltage | 600VAC |
Housing Material | Nylon GF |
Housing Color | White |
Centerline (Pitch) | 6.35mm, .25in |
UL Flammability Rating | UL 94V-0 |
Agency/Standard | UL, CSA |
UL Rating | Recognized |
Agency/Standard Number | E28476 |
Glow Wire Rating | Standard Part - Not Glow Wire |
CSA Rating | Certified |
CSA File Number | LR7189 |
VDE Tested | Yes |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Assembly Integration Feature | Without |
Circuit Application | Power & Signal |
For Use With | Universal MATE-N-LOK Connectors |
Packaging Quantity | 1 |
Packaging Method | Package |
Housing Type | Plug |
Connector System | Wire-to-Wire |
Sealable | No |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Housing |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -55 – 120°C, -67 – 248°F |
03P UMNLII IN-LNE PLUG HSG KIT | Heilind Electronics |
03P UMNLII IN-LNE PLUG HSG KIT Rectangular Power Connector Type: Housing Connector & Housing Type: Plug Connector System: Wire-to-Wire Number of Positions: 3 Centerline (Pitch): 6.35 mm Housing Plug Wire-to-Wire 3 | Rectangular Power Connector | Part Number: 770018-1 | Internal Number: 770018-1 | 6.35 mm | TE Connectivity | TE Store |
Plug And Socket Connector Housing | Newark Electronics |
PLUG HOUSING, 3POS, NYLON GF, WHITE | Farnell |
Universal MATE-N-LOK II 3 Position Positive Lock Free Hanging Plug Connector | Future Electronics |
Pin&Socket Connectors 3 POS IN LINE PLUG | Rapid Electronics |
Content: 1 pc(s) | Conrad |
TE Connectivity Plug housing kit, Straight, 6.35 mm, 3 Pole | Distrelec |
Conn Housing PL 3 POS 6.35mm Crimp ST Bulk | Avnet America |
Connector Soft Shell Universal MATE-N-LOK II 3 Plug Nylon White 0.25 in. | TE Connectivity 770018-1 | RS Americas |
Plug and Socket Connector, 600V AC, 36A, 3P, 1 Row, Free-Hanging Mount, Nylon | Carlton-Bates |
Pin & Socket Connectors 3 POS IN LINE PLUG | Sager |
INTERCONNECT KIT | Richardson RFPD |
Where can I find additional details, specifications and documents for a 770018-1?
Additional datasheets, footprints and schematics for 770018-1 are listed on our Part Details page. You can also find images and similar parts to 770018-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 770018-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 770018-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 770018-1 fall under?
The 770018-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 770018-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 770018-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 770018-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 770018-1 have stock available?
Authorised distributors including Heilind Electronics, TE Store, Heilind Electronics Asia, Newark Electronics and element14 have stock available or on a lead time for 770018-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 770018-1 often in real-time on the comparison pages.
What if I can't find stock of 770018-1?
You can fill out our help required form which you can use to request a quote for 770018-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.