Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
CJ6243-000,
AMP-0-0770020-1, 405257429 |
Prices starting from US$0.55
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.14
|
110
in stock
|
Buy Now | |
Heilind Electronics
from US$1.24
|
53,454
in stock
|
Buy Now | |
Newark Electronics
from US$0.97
|
48,457
in stock
|
Buy Now | |
Rapid Electronics
from US$1.01
|
48,457
in stock
|
Buy Now | |
Chip One Stop
from US$0.96
|
48,457
in stock
|
Buy Now | |
Distrelec
from US$0.97
|
48,457
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.24
|
8,909
in stock
|
Buy Now | |
Avnet America
from US$0.55
|
4,038
in stock
|
Buy Now | |
TE Store
from US$1.13
|
2,593
in stock
|
Buy Now | |
Boersig
from US$1.05
|
260
in stock
|
Buy Now | |
RS Americas
from US$1.18
|
246
in stock
|
Buy Now | |
Sager
from US$0.82
|
244
in stock
|
Buy Now | |
TTI Europe
from US$0.75
|
150
in stock
|
Buy Now | |
Future Electronics
from US$0.85
|
-
|
Buy Now | |
element14
from US$0.98
|
-
|
Buy Now | |
Avnet Asia
from US$0.91
|
-
|
Buy Now | |
Farnell
from US$0.75
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Rows | 2 |
---|---|
Number of Positions | 6 |
Row-to-Row Spacing | .25mm, 6.35in |
Multiple Contact Types | Without |
Contact Retention | Without |
Contact Layout | Matrix |
Length | 22.99mm |
Width | 13.97mm |
Operating Voltage | 600VAC |
Housing Material | Nylon GF |
Housing Color | White |
Centerline (Pitch) | 6.35mm, .25in |
UL Flammability Rating | UL 94V-0 |
Agency/Standard | UL, CSA |
Glow Wire Rating | Standard Part - Not Glow Wire |
UL Rating | Recognized |
Agency/Standard Number | E28476 |
CSA Rating | Certified |
VDE Tested | Yes |
CSA File Number | LR7189 |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Assembly Integration Feature | Without |
Circuit Application | Power & Signal |
For Use With | Universal MATE-N-LOK Connectors |
Packaging Method | Package |
Packaging Quantity | 1 |
Housing Type | Plug |
Sealable | No |
Product Type | Housing |
Connector System | Wire-to-Wire |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -67 – 248°F, -55 – 120°C |
06P UMNLII IN-LNE PLUG HSG KIT | Heilind Electronics |
Pin & Socket Connectors 6 Matrix Plug |Amp Te Connectivity 770020-1 | Newark Electronics |
Pin&Socket Connectors 6 MATRIX PLUG | Rapid Electronics |
TE Connectivity 06P UMNLII IN-LNE PLUG HSG KIT Pin & Soc | Distrelec |
Conn Housing PL 6 POS 6.35mm ST Bulk | Avnet America |
06P UMNLII IN-LNE PLUG HSG KIT Rectangular Power Connector Type: Housing Connector & Housing Type: Plug Connector System: Wire-to-Wire Number of Positions: 6 Centerline (Pitch): 6.35 mm Housing Plug Wire-to-Wire 6 | Rectangular Power Connector | Part Number: 770020-1 | Internal Number: 770020-1 | Alias Number: 405257429 | 6.35 mm | TE Connectivity | TE Store |
Connector Soft Shell Universal MATE-N-LOK II 6 Plug Nylon White 31 A | TE Connectivity 770020-1 | RS Americas |
Pin & Socket Connectors 6 MATRIX PLUG | Sager |
Housing,plug,kit,Mate-n-lokII,6Way | RS |
MATE-N-LOK II 6 Position Positive Lock Free Hanging Plug Housing Kit | Future Electronics |
PLUG HOUSING, 6POS, 6.35MM | element14 |
INTERCONNECT KIT | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Gender | Plug |
No. of Positions | 6Ways |
Pitch Spacing | 6.35mm |
For Use With | Universal MATE-N-LOK Connectors |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 770020-1?
Additional datasheets, footprints and schematics for 770020-1 are listed on our Part Details page. You can also find images and similar parts to 770020-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 770020-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 770020-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 770020-1 fall under?
The 770020-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 770020-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 770020-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 770020-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 770020-1 have stock available?
Authorised distributors including Heilind Electronics, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 770020-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 770020-1 often in real-time on the comparison pages.
What if I can't find stock of 770020-1?
You can fill out our help required form which you can use to request a quote for 770020-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.