770025-1 Power Connectors by TE Connectivity

03P UMNLII IN-LINE CAP HSG KIT

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.65

Distributor Stock
Logo for RS
RS
from US$1.03
82
in stock
Buy Now
Logo for Heilind Electronics
Heilind Electronics
from US$1.07
3,397
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$0.79
1,789
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.98
932
in stock
Buy Now
Logo for Heilind Electronics Asia
Heilind Electronics Asia
from US$1.07
679
in stock
Buy Now
Logo for Sager
Sager
from US$0.70
554
in stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.65
500
in stock
Buy Now
Logo for TE Store
TE Store
from US$0.97
374
in stock
Buy Now
Logo for element14
element14
from US$0.84
289
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.70
250
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.08
214
in stock
Buy Now
Logo for Farnell
Farnell
from US$1.15
214
in stock
Buy Now
Logo for Boersig
Boersig
from US$0.75
57
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.67
-
Buy Now
Logo for Distrelec
Distrelec
from US$1.02
-
Buy Now
Logo for Power and Signal Group
Power and Signal Group
-
-
Buy Now
Logo for Richardson RFPD
Richardson RFPD
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Number of Rows 1
Number of Positions 3
Multiple Contact Types Without
Contact Layout Inline
Contact Retention Without
Panel Thickness .03 – .09in, .76 – 2.29mm
Width 21.46mm
Length 20.32mm
Operating Voltage 600VAC
Housing Material Nylon GF
Housing Color White
Centerline (Pitch) 6.35mm, .25in
UL Flammability Rating UL 94V-0
CSA File Number LR7189
Agency/Standard UL, CSA
UL Rating Recognized
CSA Rating Certified
VDE Tested Yes
Agency/Standard Number E28476
Glow Wire Rating Standard Part - Not Glow Wire
Panel Mount Feature Type Latches
Connector Mounting Type Panel
Panel Mount Feature With
Circuit Application Power & Signal
Assembly Integration Feature Without
For Use With Standard Universal MATE-N-LOK Connectors
Packaging Method Package
Packaging Quantity 1
Connector System Wire-to-Panel, Wire-to-Wire
Housing Type Receptacle
Connector & Contact Terminates To Wire & Cable
Contact Type Pin
Sealable No
Product Type Housing Kit
Assembly or Kit Kit
Termination Method to Wire & Cable Crimp
Operating Temperature Range -55 – 120°C, -67 – 248°F


Alternative Descriptions

03P UMNLII IN-LINE CAP HSG KIT | Heilind Electronics
Connector Soft Shell Universal MATE-N-LOK II 3 Receptacle (Cap) Nylon | TE Connectivity 770025-1 | RS Americas
Pin & Socket Connectors 3 IN LINE CAP | Sager
03P UMNLII IN-LINE CAP HSG KI | TTI Europe
03P UMNLII IN-LINE CAP HSG KIT Rectangular Power Connector Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Wire Wire-to-Panel Number of Positions: 3 Centerline (Pitch): 6.35 mm Housing Receptacle Wire-to-Wire 3 | Rectangular Power Connector | Part Number: 770025-1 | Internal Number: 770025-1 | 6.35 mm | TE Connectivity | TE Store
PLUG AND SOCKET CONNECTOR HOUSING | element14
Universal MATE-N-LOK II 3 Position Positive Lock Receptacle Housing Connector | Future Electronics
Plug And Socket Connector Housing | Newark Electronics
Housing FH 3 way Pin/Socket UMNL II | RS
Conn Housing RCP 3 POS 6.35mm ST Bulk | Avnet America
TE Connectivity 03P UMNLII IN-LINE CAP HSG KIT Combinati | Distrelec
INTERCONNECT KIT | Richardson RFPD


770025-1 Connectors by Unknown

PLUG AND SOCKET CONNECTOR HOUSING

Status: Unknown
Series: Universal MATE-N-LOK Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Product Range Universal MATE-N-LOK Series
Gender Receptacle
No. of Positions 3Positions
Pitch Spacing 6.35mm
For Use With Universal MATE-N-LOK Connectors
Colour White
No. of Contacts 3Contacts

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 770025-1?

Additional datasheets, footprints and schematics for 770025-1 are listed on our Part Details page. You can also find images and similar parts to 770025-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 770025-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 770025-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 770025-1 fall under?

The 770025-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.

Can I view similar or alternative parts?

You can view similar parts to 770025-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 770025-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 770025-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 770025-1 have stock available?

Authorised distributors including Heilind Electronics, RS Americas, Chip One Stop, Heilind Electronics Asia and Sager have stock available or on a lead time for 770025-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 770025-1 often in real-time on the comparison pages.

What if I can't find stock of 770025-1?

You can fill out our help required form which you can use to request a quote for 770025-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay