Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1191955 |
Prices starting from US$0.36
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.74
|
515
in stock
|
Buy Now | |
Heilind Electronics
from US$0.90
|
27,101
in stock
|
Buy Now | |
TE Store
from US$0.68
|
24,384
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.90
|
4,517
in stock
|
Buy Now | |
Carlton-Bates
from US$0.90
|
3,501
in stock
|
Buy Now | |
Future Electronics
from US$0.56
|
445
in stock
|
Buy Now | |
Boersig
from US$0.64
|
286
in stock
|
Buy Now | |
Newark Electronics
from US$0.68
|
281
in stock
|
Buy Now | |
RS Americas
from US$0.61
|
249
in stock
|
Buy Now | |
element14
from US$0.63
|
248
in stock
|
Buy Now | |
Farnell
from US$0.60
|
248
in stock
|
Buy Now | |
Chip One Stop
from US$0.36
|
202
in stock
|
Buy Now | |
Avnet America
from US$0.56
|
200
in stock
|
Buy Now | |
Rapid Electronics
from US$0.90
|
118
in stock
|
Buy Now | |
Distrelec
from US$0.89
|
115
in stock
|
Buy Now | |
Conrad
from US$1.60
|
92
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.92
|
85
in stock
|
Buy Now | |
Sager
from US$0.59
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Rows | 1 |
---|---|
Number of Positions | 2 |
Multiple Contact Types | Without |
Contact Retention | Without |
Contact Layout | Inline |
Width | 13.97mm |
Panel Thickness | .76 – 2.29mm, .03 – .09in |
Length | 21.46mm |
Operating Voltage | 600VAC |
Housing Color | White |
UL Flammability Rating | UL 94V-0 |
Centerline (Pitch) | 6.35mm, .25in |
Housing Material | Nylon GF |
UL Rating | Recognized |
Agency/Standard Number | E28476 |
CSA Rating | Certified |
Agency/Standard | CSA, UL |
Glow Wire Rating | Standard Part - Not Glow Wire |
VDE Tested | Yes |
CSA File Number | LR7189 |
Connector Mounting Type | Panel |
Panel Mount Feature Type | Latches |
Panel Mount Feature | With |
Assembly Integration Feature | Without |
Circuit Application | Power & Signal |
For Use With | Standard Universal MATE-N-LOK Connectors |
Packaging Quantity | 1 |
Packaging Method | Package |
Housing Type | Receptacle |
Connector & Contact Terminates To | Wire & Cable |
Assembly or Kit | Kit |
Connector System | Wire-to-Panel, Wire-to-Wire |
Contact Type | Pin |
Sealable | No |
Product Type | Housing Kit |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -67 – 248°F, -55 – 120°C |
02P UMNLII IN-LINE CAP HSG KIT | Heilind Electronics |
02P UMNLII IN-LINE CAP HSG KIT Rectangular Power Connector Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Wire Wire-to-Panel Number of Positions: 2 Centerline (Pitch): 6.35 mm Housing Receptacle Wire-to-Wire 2 | Rectangular Power Connector | Part Number: 770024-1 | Internal Number: 770024-1 | Alias Number: 1191955 | 6.35 mm | TE Connectivity | TE Store |
Plug and Socket Connector, 600V AC/DC, 31A, 2P, 1 Row, Nylon, White | Carlton-Bates |
Housing,cap,kit,Mate-n-lokII,2way | RS |
Universal MATE-N-LOK II 2 Position Positive Lock Receptacle Housing Connector | Future Electronics |
Plug And Socket Connector Housing | Newark Electronics |
Connector Soft Shell Universal MATE-N-LOK II 2 Receptacle (Cap) Nylon | TE Connectivity 770024-1 | RS Americas |
HOUSING KIT, 2WAY | element14 |
Conn Housing RCP 2 POS 6.35mm ST Bulk | Avnet America |
Pin&Socket Connectors 2 IN LINE CAP | Rapid Electronics |
TE Connectivity 02P UMNLII IN-LINE CAP HSG KIT Pin & Soc | Distrelec |
Content: 1 pc(s) | Conrad |
Pin & Socket Connectors 2 IN LINE CAP | Sager |
INTERCONNECT KIT | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | Universal MATE-N-LOK Series |
RoHS: | Unknown |
Product Range | Universal MATE-N-LOK Series |
---|---|
Gender | Receptacle |
No. of Positions | 2Ways |
Pitch Spacing | 6.35mm |
For Use With | Universal MATE-N-LOK Connectors |
SVHC | No SVHC (15-Jan-2018) |
Colour | White |
Contact Material | Copper |
No. of Rows | 1Rows |
Where can I find additional details, specifications and documents for a 770024-1?
Additional datasheets, footprints and schematics for 770024-1 are listed on our Part Details page. You can also find images and similar parts to 770024-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 770024-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 770024-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 770024-1 fall under?
The 770024-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 770024-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 770024-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 770024-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 770024-1 have stock available?
Authorised distributors including Heilind Electronics, TE Store, Heilind Electronics Asia, Carlton-Bates and RS have stock available or on a lead time for 770024-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 770024-1 often in real-time on the comparison pages.
What if I can't find stock of 770024-1?
You can fill out our help required form which you can use to request a quote for 770024-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.