Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
CJ6370-000,
AMP-0-0770023-1, 405365529 |
Prices starting from US$1.00
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.22
|
1
in stock
|
Buy Now | |
Heilind Electronics
from US$1.83
|
14,139
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.83
|
2,828
in stock
|
Buy Now | |
TE Store
from US$1.46
|
664
in stock
|
Buy Now | |
Newark Electronics
from US$2.17
|
139
in stock
|
Buy Now | |
Rapid Electronics
from US$1.83
|
139
in stock
|
Buy Now | |
Chip One Stop
from US$1.93
|
139
in stock
|
Buy Now | |
Distrelec
from US$1.63
|
139
in stock
|
Buy Now | |
RS Americas
from US$1.51
|
17
in stock
|
Buy Now | |
Future Electronics
from US$1.15
|
-
|
Buy Now | |
Avnet America
from US$1.14
|
-
|
Buy Now | |
Avnet Asia
from US$1.35
|
-
|
Buy Now | |
Boersig
from US$1.29
|
-
|
Buy Now | |
TTI Europe
from US$1.00
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Carlton-Bates
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Row-to-Row Spacing | 6.35in, .25mm |
---|---|
Number of Positions | 15 |
Number of Rows | 3 |
Contact Retention | Without |
Multiple Contact Types | Without |
Contact Layout | Matrix |
Length | 33.02mm |
Width | 22.99mm |
Panel Thickness | .03 – .09in |
Operating Voltage | 600VAC |
Housing Color | White |
Centerline (Pitch) | 6.35mm, .25in |
Housing Material | Nylon GF |
UL Flammability Rating | UL 94V-0 |
Agency/Standard | CSA, UL |
Glow Wire Rating | Standard Part - Not Glow Wire |
UL Rating | Recognized |
CSA File Number | LR7189 |
CSA Rating | Certified |
VDE Tested | Yes |
Agency/Standard Number | E28476 |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Power & Signal |
Assembly Integration Feature | Without |
For Use With | Standard Universal MATE-N-LOK Connectors |
Packaging Quantity | 1 |
Packaging Method | Package |
Sealable | No |
Connector System | Wire-to-Wire |
Product Type | Housing |
Connector & Contact Terminates To | Wire & Cable |
Housing Type | Plug |
Assembly or Kit | Kit |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -55 – 120°C, -67 – 248°F |
15P UMNLII IN-LNE PLUG HSG KIT | Heilind Electronics |
15P UMNLII IN-LNE PLUG HSG KIT Rectangular Power Connector Type: Housing Connector & Housing Type: Plug Connector System: Wire-to-Wire Number of Positions: 15 Centerline (Pitch): 6.35 mm Housing Plug Wire-to-Wire 15 | Rectangular Power Connector | Part Number: 770023-1 | Internal Number: 770023-1 | Alias Number: 405365529 | 6.35 mm | TE Connectivity | TE Store |
15P Umnlii In-Lne Plug Hsg Kit |Amp Te Connectivity 770023-1 | Newark Electronics |
Pin&Socket Connectors 15 MATRIX PLUG | Rapid Electronics |
TE Connectivity 15P UMNLII IN-LNE PLUG HSG KIT Pin & Soc | Distrelec |
Connector Soft Shell Universal MATE-N-LOK II 15 Plug Nylon White 31 A | TE Connectivity 770023-1 | RS Americas |
Housing,plug,kit,Mate-n-lokII,15Way | RS |
MATE-N-LOK II 15 Position Positive Lock Free Hanging Housing Plug | Future Electronics |
Conn Housing PL 15 POS 6.35mm ST Bulk | Avnet America |
Plug and Socket Connector, 600V AC/DC, 31A, 15P, 3 Row, Free-Hanging Mount | Carlton-Bates |
Where can I find additional details, specifications and documents for a 770023-1?
Additional datasheets, footprints and schematics for 770023-1 are listed on our Part Details page. You can also find images and similar parts to 770023-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 770023-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 770023-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 770023-1 fall under?
The 770023-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 770023-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 770023-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 770023-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 770023-1 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, TE Store, Newark Electronics and Rapid Electronics have stock available or on a lead time for 770023-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 770023-1 often in real-time on the comparison pages.
What if I can't find stock of 770023-1?
You can fill out our help required form which you can use to request a quote for 770023-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.