Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.72
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.72
|
No stock
|
Buy Now | |
Heilind Electronics
from US$1.30
|
29,736
in stock
|
Buy Now | |
TE Store
from US$0.99
|
19,646
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.30
|
4,956
in stock
|
Buy Now | |
Newark Electronics
from US$1.21
|
175
in stock
|
Buy Now | |
element14
from US$1.04
|
175
in stock
|
Buy Now | |
Farnell
from US$0.96
|
175
in stock
|
Buy Now | |
Rapid Electronics
from US$1.08
|
9
in stock
|
Buy Now | |
Chip One Stop
from US$1.24
|
9
in stock
|
Buy Now | |
Avnet America
-
|
849
in stock
|
Buy Now | |
Future Electronics
from US$0.81
|
-
|
Buy Now | |
RS Americas
from US$1.09
|
-
|
Buy Now | |
Avnet Asia
from US$0.96
|
-
|
Buy Now | |
Boersig
from US$0.92
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 9 |
---|---|
Number of Rows | 3 |
Row-to-Row Spacing | .25mm, 6.35in |
Contact Layout | Matrix |
Multiple Contact Types | Without |
Contact Retention | Without |
Panel Thickness | .03 – .09in, .76 – 2.29mm |
Length | 21.46mm |
Width | 20.32mm |
Operating Voltage | 600VAC |
Centerline (Pitch) | 6.35mm, .25in |
UL Flammability Rating | UL 94V-0 |
Housing Material | Nylon GF |
Housing Color | White |
Agency/Standard Number | E28476 |
CSA File Number | LR7189 |
Agency/Standard | CSA, UL |
Glow Wire Rating | Standard Part - Not Glow Wire |
VDE Tested | Yes |
CSA Rating | Certified |
UL Rating | Recognized |
Panel Mount Feature | With |
Panel Mount Feature Type | Latches |
Connector Mounting Type | Panel |
Assembly Integration Feature | Without |
Circuit Application | Power & Signal |
For Use With | Standard Universal MATE-N-LOK Connectors |
Packaging Quantity | 1 |
Packaging Method | Package |
Housing Type | Receptacle |
Connector & Contact Terminates To | Wire & Cable |
Assembly or Kit | Kit |
Connector System | Wire-to-Panel, Wire-to-Wire |
Contact Type | Pin |
Sealable | No |
Product Type | Housing Kit |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -67 – 248°F, -55 – 120°C |
09P UMNLII IN-LINE CAP HSG KIT | Heilind Electronics |
09P UMNLII IN-LINE CAP HSG KIT Rectangular Power Connector Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Panel Wire-to-Wire Number of Positions: 9 Centerline (Pitch): 6.35 mm Housing Receptacle Wire-to-Panel 9 | Rectangular Power Connector | Part Number: 770028-1 | Internal Number: 770028-1 | 6.35 mm | TE Connectivity | TE Store |
Connector Housing, Rcpt, 9Pos, 6.35Mm Rohs Compliant: Yes |Amp Te Connectivity 770028-1 | Newark Electronics |
CONNECTOR HOUSING, RCPT, 9POS, 6.35MM | element14 |
Pin&Socket Connectors 9 MATRIX CAP | Rapid Electronics |
Conn Housing RCP 9 POS 6.35mm ST Bulk | Avnet America |
ER - Connector, Soft Shell | RS |
Universal MATE-N-LOK II 9 Position Positive Lock Receptacle Housing Connector | Future Electronics |
Connector Soft Shell Universal MATE-N-LOK II 9 Receptacle (Cap) Nylon | TE Connectivity 770028-1 | RS Americas |
Mate-N-Lok Receptacle Housing, wire-to-panel & wire-to-wire, applies to panel or wire/cable, 9 positions | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | Universal MATE-N-LOK Series |
RoHS: | Unknown |
Product Range | Universal MATE-N-LOK Series |
---|---|
Gender | Receptacle |
No. of Positions | 9Positions |
Pitch Spacing | 6.35mm |
For Use With | Universal MATE-N-LOK Connectors |
Colour | White |
No. of Contacts | 9Contacts |
Where can I find additional details, specifications and documents for a 770028-1?
Additional datasheets, footprints and schematics for 770028-1 are listed on our Part Details page. You can also find images and similar parts to 770028-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 770028-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 770028-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 770028-1 fall under?
The 770028-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 770028-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 770028-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 770028-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 770028-1 have stock available?
Authorised distributors including Heilind Electronics, TE Store, Heilind Electronics Asia, Newark Electronics and element14 have stock available or on a lead time for 770028-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 770028-1 often in real-time on the comparison pages.
What if I can't find stock of 770028-1?
You can fill out our help required form which you can use to request a quote for 770028-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.