Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1177339 |
Prices starting from US$0.44
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.82
|
No stock
|
Buy Now | |
Heilind Electronics
from US$1.04
|
24,474
in stock
|
Buy Now | |
TE Store
from US$1.03
|
9,874
in stock
|
Buy Now | |
Chip One Stop
from US$0.86
|
9,021
in stock
|
Buy Now | |
Sager
from US$0.75
|
4,781
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.04
|
4,079
in stock
|
Buy Now | |
Newark Electronics
from US$0.44
|
1,799
in stock
|
Buy Now | |
Avnet America
from US$0.44
|
1,799
in stock
|
Buy Now | |
Future Electronics
from US$0.71
|
250
in stock
|
Buy Now | |
element14
from US$0.87
|
50
in stock
|
Buy Now | |
Rapid Electronics
from US$1.07
|
40
in stock
|
Buy Now | |
Powell Electronics
from US$0.85
|
3
in stock
|
Buy Now | |
RS Americas
from US$0.86
|
-
|
Buy Now | |
Avnet Asia
from US$0.83
|
-
|
Buy Now | |
Boersig
from US$0.81
|
-
|
Buy Now | |
Distrelec
from US$1.00
|
-
|
Buy Now | |
TTI Europe
from US$0.64
|
-
|
Buy Now | |
Farnell
from US$0.82
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Rows | 1 |
---|---|
Number of Positions | 4 |
Contact Layout | Inline |
Multiple Contact Types | Without |
Contact Retention | Without |
Length | 26.67mm |
Width | 22.99mm |
Operating Voltage | 600VAC |
Housing Material | Nylon GF |
Housing Color | White |
Centerline (Pitch) | 6.35mm, .25in |
UL Flammability Rating | UL 94V-0 |
Agency/Standard | UL, CSA |
Agency/Standard Number | E28476 |
UL Rating | Recognized |
Glow Wire Rating | Standard Part - Not Glow Wire |
CSA Rating | Certified |
VDE Tested | Yes |
CSA File Number | LR7189 |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Assembly Integration Feature | Without |
Circuit Application | Power & Signal |
For Use With | Universal MATE-N-LOK Connectors |
Packaging Quantity | 1 |
Packaging Method | Package |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Housing |
Sealable | No |
Housing Type | Plug |
Connector System | Wire-to-Wire |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -55 – 120°C, -67 – 248°F |
04P UMNLII IN-LNE PLUG HSG KIT | Heilind Electronics |
04P UMNLII IN-LNE PLUG HSG KIT Rectangular Power Connector Type: Housing Connector & Housing Type: Plug Connector System: Wire-to-Wire Number of Positions: 4 Centerline (Pitch): 6.35 mm Housing Plug Wire-to-Wire 4 | Rectangular Power Connector | Part Number: 770019-1 | Internal Number: 770019-1 | Alias Number: 1177339 | 6.35 mm | TE Connectivity | TE Store |
Pin & Socket Connectors 4 POS IN LINE PLUG | Sager |
04P Umnlii In-Lne Plug Hsg Kit Rohs Compliant: Yes |Amp Te Connectivity 770019-1 | Newark Electronics |
Conn Housing PL 4 POS 6.35mm ST Bulk | Avnet America |
4 Position 6.35 mm Centerline Free MATE-N-LOK II Hanging Plug Housing | Future Electronics |
Connector Leaded Process Compatible:Yes | element14 |
Pin&Socket Connectors 4 POS IN LINE PLUG | Rapid Electronics |
Connector, housing | RS |
Connector Soft Shell Universal MATE-N-LOK II 4 Plug Nylon White 0.25 in. | TE Connectivity 770019-1 | RS Americas |
TE Connectivity 04P UMNLII IN-LNE PLUG HSG KIT Pin & Soc | Distrelec |
PLUG HOUSING, 4POS, NYLON GF, WHITE | Farnell |
INTERCONNECT KIT | Richardson RFPD |
Where can I find additional details, specifications and documents for a 770019-1?
Additional datasheets, footprints and schematics for 770019-1 are listed on our Part Details page. You can also find images and similar parts to 770019-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 770019-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 770019-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 770019-1 fall under?
The 770019-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 770019-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 770019-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 770019-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 770019-1 have stock available?
Authorised distributors including Heilind Electronics, TE Store, Chip One Stop, Sager and Heilind Electronics Asia have stock available or on a lead time for 770019-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 770019-1 often in real-time on the comparison pages.
What if I can't find stock of 770019-1?
You can fill out our help required form which you can use to request a quote for 770019-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.