Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.30
Distributor | Stock | ||
---|---|---|---|
Rapid Electronics
from US$0.30
|
135,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.30
|
135,000
in stock
|
Buy Now | |
Farnell
from US$0.47
|
110,000
in stock
|
Buy Now | |
TTI Europe
from US$0.33
|
20,000
in stock
|
Buy Now | |
Avnet America
from US$0.36
|
-
|
Buy Now | |
RS Americas
from US$0.41
|
-
|
Buy Now | |
Boersig
from US$0.32
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Base Material | Brass |
---|---|
Crimp Area Plating Thickness | 2 – 6µm |
Contact Mating Area Plating Material | Gold |
Contact Design | Split |
Contact Termination Area Plating Thickness | 2 – 6µm, 78.74 – 236.2µin |
Contact Orientation | Straight |
Contact Type | Pin |
Contact Underplating Material | Nickel |
端子の下地めっきの材料 | Nickel |
Contact Current Rating (Max) | 19A |
Contact Mating Area Plating Thickness | .8µm, 31.49µin |
Contact Termination Area Plating Material | Tin |
Wire Contact Termination Area Plating Material | Tin |
Contact Retention Within Housing | With |
Wire Size | 20 – 14AWG, .5 – 2.1mm² |
Accepts Wire Insulation Diameter Range | .06 – .13in, 1.52 – 3.3mm |
Mating Pin Diameter | 1.91mm, .075in |
Operating Voltage | 600VAC |
Agency/Standard | CSA, UL |
CSA Rating | Certified |
VDE Tested | Yes |
Glow Wire Rating | Standard Part - Not Glow Wire |
UL Rating | Recognized |
CSA File Number | LR 7189 |
UL File Number | E28476 |
Wire Insulation Support | Without |
Contact Retention Type Within Housing | Locking Lance |
Connector Mounting Type | Cable Mount (Free-Hanging) |
For Multiple Crimp | No |
Circuit Application | Power |
Wire Type | Stranded |
Wire/Cable Type | Discrete Wire |
Packaging Method | Reel |
Packaging Quantity | 5000 |
Connector System | Wire-to-Wire |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Termination Type | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
PIN AND SOCKET CONTACTS | Farnell |
Contact PIN Crimp ST Cable Mount Strip | Avnet America |
Connector, Univ.M-N-L.Pin | TE Connectivity 926887-7 | RS Americas |
Where can I find additional details, specifications and documents for a 926887-7?
Additional datasheets, footprints and schematics for 926887-7 are listed on our Part Details page. You can also find images and similar parts to 926887-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 926887-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 926887-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 926887-7 fall under?
The 926887-7 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 926887-7 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 926887-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 926887-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 926887-7 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, TTI Europe and Avnet America have stock available or on a lead time for 926887-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 926887-7 often in real-time on the comparison pages.
What if I can't find stock of 926887-7?
You can fill out our help required form which you can use to request a quote for 926887-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.