Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1-770902-0 |
Prices starting from US$0.17
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.26
|
11,352
in stock
|
Buy Now | |
Heilind Electronics
from US$0.30
|
99,750
in stock
|
Buy Now | |
TTI Europe
from US$0.24
|
77,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.36
|
28,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.43
|
25,275
in stock
|
Buy Now | |
element14
from US$0.31
|
25,275
in stock
|
Buy Now | |
Farnell
from US$0.67
|
25,275
in stock
|
Buy Now | |
Distrelec
from US$0.56
|
24,725
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.30
|
19,950
in stock
|
Buy Now | |
Future Electronics
from US$0.28
|
7,000
in stock
|
Buy Now | |
Avnet America
from US$0.17
|
5,590
in stock
|
Buy Now | |
RS Americas
from US$0.33
|
-
|
Buy Now | |
Avnet Asia
from US$0.33
|
-
|
Buy Now | |
Boersig
from US$0.31
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Crimp Area Plating Thickness | 100µin, 2.54µm |
---|---|
Contact Mating Area Plating Thickness | .76µm, 30µin |
Contact Base Material | Brass |
Underplate Material Thickness | 50µin, 1.27µm |
Contact Termination Area Plating Thickness | 2.54µm, 100µin |
Wire Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material | Gold |
端子の下地めっきの材料 | Nickel |
Contact Underplating Material | Nickel |
Crimp Area Plating Finish | Bright |
Contact Orientation | Straight |
Contact Type | Socket |
Contact Termination Area Plating Material | Tin |
Contact Current Rating (Max) | 11.2A |
Contact Retention Within Housing | With |
Accepts Wire Insulation Diameter Range | .047 – .069in, 1.19 – 1.75mm |
Wire Size | .12 – .4mm², 26 – 22AWG |
Mating Pin Diameter | .039in, 1mm |
Operating Voltage | 600VDC, 600VAC |
UL File Number | E28476 |
Agency/Standard | CSA, UL |
Glow Wire Rating | Standard Part - Not Glow Wire |
UL Rating | Recognized |
UL Flammability Rating | UL 94V-0 |
CSA File Number | LR 7189 |
CSA Rating | Certified |
VDE Tested | No |
Wire Insulation Support | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
For Multiple Crimp | No |
Circuit Application | Power |
Comment | HDM Applicator part number ending in -3 is used on AMPOMATOR CLS Machine with T or G Terminators, -4 is used on AMP-O-LECTRIC Model K Machine, -5 is used on AMP-O-LECTRIC Model G Machines. |
Wire/Cable Type | Discrete Wire |
Wire Type | Stranded |
For Use With | Plug Housing |
Packaging Method | Reel |
Packaging Quantity | 7000 |
Product Type | Contact |
Connector System | Wire-to-Wire |
Connector & Contact Terminates To | Wire & Cable |
Termination Type | Crimp |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Contact, Socket, 26-22Awg, Crimp | Newark Electronics |
CONTACT, SOCKET, 26-22AWG, CRIMP | element14 |
TE Connectivity - AMP Crimp Terminal, Receptacle, Tin, 11.2A, 26 ... 22AWG | Distrelec |
Mate-n-lok,contact,skt,0.12-0.40mm² | RS |
MATE-N-LOK 26-22 AWG Wire to Cable Crimp Socket Contact | Future Electronics |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
Mini-Universal MATE-N-LOK PCB Conn Contact, Female, Crimp, Gold over Nickel Plating | TE Connectivity 1-770902-0 | RS Americas |
Status: | Unknown |
---|---|
Series: | Mini Universal MATE-N-LOK Series |
RoHS: | Unknown |
Product Range | Mini Universal MATE-N-LOK Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 22AWG |
Contact Plating | Gold Plated Contacts |
Wire Size AWG Min | 26AWG |
Where can I find additional details, specifications and documents for a 1-770902-0?
Additional datasheets, footprints and schematics for 1-770902-0 are listed on our Part Details page. You can also find images and similar parts to 1-770902-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-770902-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-770902-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-770902-0 fall under?
The 1-770902-0 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 1-770902-0 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-770902-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-770902-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-770902-0 have stock available?
Authorised distributors including Heilind Electronics, TTI Europe, Chip One Stop, Newark Electronics and element14 have stock available or on a lead time for 1-770902-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-770902-0 often in real-time on the comparison pages.
What if I can't find stock of 1-770902-0?
You can fill out our help required form which you can use to request a quote for 1-770902-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.