350669-1 Part Information

Details for 350669-1 by TE Connectivity

Connectors>Power Connectors>Power Contacts

Part Downloads

Part Specifications

Contact Termination Area Plating Material Pre-Tin
Wire Contact Termination Area Plating Material Pre-Tin
Contact Orientation Straight
Contact Retention Within Housing With
Contact Base Material Brass
Contact Type Pin
Contact Mating Area Plating Material Pre-Tin
Contact Current Rating (Max) 19A
Mating Pin Diameter 2.13mm, .084in
Accepts Wire Insulation Diameter Range 1.52 – 3.3mm, .06 – .13in
Wire Size .5 – 2mm², 20 – 14AWG
Operating Voltage 600VAC
Agency/Standard UL, CSA
Glow Wire Rating Standard Part - Not Glow Wire
UL Rating Recognized
CSA File Number LR 7189
CSA Rating Certified
UL File Number E28476
VDE Tested Yes
Contact Retention Type Within Housing Locking Lance
Wire Insulation Support Without
Connector Mounting Type Cable Mount (Free-Hanging)
For Multiple Crimp No
Circuit Application Power
Wire/Cable Type Discrete Wire
Wire Type Stranded
For Use With Universal MATE-N-LOK Plug or Cap Housing
Packaging Method Bag
Packaging Quantity 1000
Product Type Contact
Connector System Wire-to-Wire
Connector & Contact Terminates To Wire & Cable
Termination Type Crimp
Operating Temperature Range -67 – 257°F, -55 – 125°C
RoHS Compliant ELV Compliant Not applicable for solder process capability
Status: Active
Product Code: 1316
Global Product Line: 236
GPL Description: Appliances

Compatible Parts

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 350669-1?

Additional datasheets, footprints and schematics for 350669-1 are listed in our Part Details tab. You can also find the 350669-1 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 350669-1 in the Pricing & Inventory tab next to part details. You can view 350669-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 350669-1 fall under?

The 350669-1 is listed under Connectors > Power Connectors > Power Contacts.

Can I view similar or alternative parts?

You can view similar parts to 350669-1 when available in the Power Contacts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 350669-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 350669-1 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by TE Connectivity.

Which authorised distributors for 350669-1 have stock available?

There is no stock from authorised distributors for 350669-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 350669-1 often in real-time on the comparison pages.

What if I can't find stock of 350669-1?

You can fill out our help required form which you can use to request a quote for 350669-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 350669-1

Loading...
Loading Results for 350669-1
We use cookies to improve your experience. See our privacy policy.
Okay