1-770988-1 Part Information
Details for 1-770988-1 by TE Connectivity
Connectors>Power Connectors>Power Contacts
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 0.6440 |
10 | 0.5450 |
25 | 0.5110 |
50 | 0.4760 |
100 | 0.4410 |
500 | 0.4020 |
Stock Information
Details
Part Downloads
Part Specifications
Contact Mating Area Plating Thickness | .76µm, 30µin |
Crimp Area Plating Finish | Bright |
Contact Underplating Material | Nickel |
Contact Mating Area Plating Material | Gold |
Contact Termination Area Plating Thickness | 2.54µm, 100µin |
Contact Type | Socket |
Crimp Area Plating Thickness | 100µin, 2.54µm |
Contact Termination Area Plating Material | Tin |
Contact Current Rating (Max) | 11.2A |
Contact Retention Within Housing | With |
Wire Contact Termination Area Plating Material | Tin |
Underplate Material Thickness | 50µin, 1.27µm |
Contact Orientation | Straight |
Contact Base Material | Phosphor Bronze |
端子の下地めっきの材料 | Nickel |
Accepts Wire Insulation Diameter Range | 1.5 – 2.39mm, .059 – .094in |
Mating Pin Diameter | 1mm, .039in |
Wire Size | 22 – 18AWG, .3 – .9mm² |
Operating Voltage | 600VAC, 600VDC |
UL File Number | E28476 |
Agency/Standard | CSA, UL |
Glow Wire Rating | Standard Part - Not Glow Wire |
UL Rating | Recognized |
CSA File Number | LR 7189 |
CSA Rating | Certified |
VDE Tested | No |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Wire Insulation Support | Without |
For Multiple Crimp | No |
Circuit Application | Power |
Wire Type | Stranded |
For Use With | Plug Housing |
Wire/Cable Type | Discrete Wire |
Packaging Quantity | 1000 |
Packaging Method | Bag |
Connector System | Wire-to-Wire |
Product Type | Contact |
Connector & Contact Terminates To | Wire & Cable |
Termination Type | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Compatible Parts
Alternative Part Descriptions
- CONTACT, SOCKET, 22-18AWG, CRIMP; Product Range:Mini Universal MATE-N-LOK Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:22AWG RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 1-770988-1?
Additional datasheets, footprints and schematics for 1-770988-1 are listed in our Part Details tab. You can also find the 1-770988-1 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-770988-1 in the Pricing & Inventory tab next to part details. You can view 1-770988-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-770988-1 fall under?
The 1-770988-1 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 1-770988-1 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-770988-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-770988-1 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by TE Connectivity.
Which authorised distributors for 1-770988-1 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 1-770988-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-770988-1 often in real-time on the comparison pages.
What if I can't find stock of 1-770988-1?
You can fill out our help required form which you can use to request a quote for 1-770988-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.