Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
SIML-0-0350706-1,
CM3788-000 |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.12
|
9,600
in stock
|
Buy Now | |
TTI Europe
from US$0.08
|
11,000
in stock
|
Buy Now | |
Heilind Electronics
from US$0.12
|
8,123
in stock
|
Buy Now | |
TE Store
from US$0.13
|
6,984
in stock
|
Buy Now | |
Rapid Electronics
from US$0.13
|
6,959
in stock
|
Buy Now | |
Newark Electronics
from US$0.11
|
3,648
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.12
|
1,624
in stock
|
Buy Now | |
Distrelec
from US$0.12
|
1,250
in stock
|
Buy Now | |
RS Americas
from US$0.11
|
980
in stock
|
Buy Now | |
element14
from US$0.15
|
190
in stock
|
Buy Now | |
Future Electronics
from US$0.08
|
-
|
Buy Now | |
Avnet America
from US$0.07
|
-
|
Buy Now | |
Boersig
from US$0.10
|
-
|
Buy Now | |
Farnell
from US$0.10
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Retention Within Housing | With |
---|---|
Contact Base Material | Brass |
Wire Contact Termination Area Plating Material | Pre-Tin |
Contact Type | Pin |
Contact Orientation | Straight |
Contact Termination Area Plating Material | Pre-Tin |
Contact Current Rating (Max) | 19A |
Contact Mating Area Plating Material | Pre-Tin |
Contact Design | Split |
Mating Pin Diameter | .086in, 2.18mm |
Wire Size | 24 – 18AWG, .2 – .8mm² |
Accepts Wire Insulation Diameter Range | .04 – .1in, 1.02 – 2.54mm |
Operating Voltage | 600VAC |
CSA Rating | Certified |
VDE Tested | Yes |
Agency/Standard | CSA, UL |
Glow Wire Rating | Standard Part - Not Glow Wire |
UL File Number | E28476 |
UL Rating | Recognized |
CSA File Number | LR 16455 |
Contact Retention Type Within Housing | Locking Lance |
Wire Insulation Support | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
For Multiple Crimp | No |
Circuit Application | Power |
Wire Type | Stranded |
Wire/Cable Type | Discrete Wire |
For Use With | Universal MATE-N-LOK Plug or Socket Housing |
Packaging Method | Bag |
Packaging Quantity | 1000 |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Connector System | Wire-to-Wire |
Termination Type | Crimp |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Contact,crimp,pin,splt,Matenlok,24-18awg | RS |
UMNL SPLIT PIN 24-18 PTPBR L/P Contact Type: Pin Contact Mating Area Plating Material: Tin Wire Contact Termination Area Plating Material: Pre-Tin Operating Voltage: 600 VAC Contact Retention Within Housing: With Pin Tin Pre-Tin 600 VAC | Connector Contact | Part Number: 350706-1 | Internal Number: 350706-1 | Alias Number: CM3788-000 | TE Connectivity | TE Store |
Pin&Socket Connectors SPLIT PIN 24-18 BULK UMNL | Rapid Electronics |
Contact, Pin, 24-18Awg, Crimp | Newark Electronics |
TE Connectivity - AMP Crimp Terminal, Plug, Pre-Tin, 19A, 24 ... 18AWG | Distrelec |
Contact, Universal, Pin, Crimp, 18AWG, Tin Plated Contacts, Mate-N-Lok Series | TE Connectivity 350706-1 | RS Americas |
CRIMP PIN, 24-18AWG | element14 |
Universal Mate-N-Lok 24-18 AWG Wire to Cable Crimp Split Pin Contact | Future Electronics |
Contact PIN Crimp ST Cable Mount Loose Piece | Avnet America |
CRIMP PIN, 24-18AWG | Farnell |
GENERAL TERMINAL | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | Universal MATE-N-LOK Series |
RoHS: | Unknown |
Product Range | Universal MATE-N-LOK Series |
---|---|
Contact Gender | Pin |
Contact Termination Type | Solder |
Wire Size AWG Max | 18AWG |
Contact Plating | Tin Plated Contacts |
For Use With | Universal MATE-N-LOK Housings |
Wire Size AWG Min | 24AWG |
Contact Material | Brass |
SVHC | No SVHC (15-Jan-2019) |
Contact Size | 18 |
Contact Termination | Solder |
Current Rating | 19A |
Gender | Plug |
Wire Size | 18AWG |
Wire Size (AWG) | 24AWG to 18AWG |
Where can I find additional details, specifications and documents for a 350706-1?
Additional datasheets, footprints and schematics for 350706-1 are listed on our Part Details page. You can also find images and similar parts to 350706-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 350706-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 350706-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 350706-1 fall under?
The 350706-1 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 350706-1 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 350706-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 350706-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 350706-1 have stock available?
Authorised distributors including TTI Europe, RS, Heilind Electronics, TE Store and Rapid Electronics have stock available or on a lead time for 350706-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 350706-1 often in real-time on the comparison pages.
What if I can't find stock of 350706-1?
You can fill out our help required form which you can use to request a quote for 350706-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.