Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0429
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.12
|
32,701
in stock
|
Buy Now | |
TTI Europe
from US$0.07
|
385,000
in stock
|
Buy Now | |
Boersig
from US$0.0429
|
350,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.17
|
35,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.16
|
19,826
in stock
|
Buy Now | |
element14
from US$0.16
|
19,826
in stock
|
Buy Now | |
Farnell
from US$0.11
|
19,826
in stock
|
Buy Now | |
TE Store
from US$0.12
|
15,800
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0478
|
14,673
in stock
|
Buy Now | |
Distrelec
from US$0.11
|
7,615
in stock
|
Buy Now | |
RS Americas
from US$0.06
|
839
in stock
|
Buy Now | |
Avnet Abacus
-
|
145,000
in stock
|
Buy Now | |
Future Electronics
from US$0.08
|
-
|
Buy Now | |
Avnet America
from US$0.09
|
-
|
Buy Now |
Contact Termination Area Plating Material | Pre-Tin |
---|---|
Contact Retention Within Housing | With |
Wire Contact Termination Area Plating Material | Pre-Tin |
Contact Base Material | Brass |
Contact Design | Split |
Contact Type | Pin |
Contact Orientation | Straight |
Contact Current Rating (Max) | 19A |
Contact Mating Area Plating Material | Pre-Tin |
Accepts Wire Insulation Diameter Range | 1.52 – 3.3mm, .06 – .13in |
Wire Size | .5 – 2.1mm², 20 – 14AWG |
Mating Pin Diameter | 1.91mm, .075in |
Operating Voltage | 600VAC |
UL Rating | Recognized |
Agency/Standard | CSA, UL |
VDE Tested | Yes |
Glow Wire Rating | Standard Part - Not Glow Wire |
UL File Number | E28476 |
CSA File Number | LR 7189 |
CSA Rating | Certified |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Contact Retention Type Within Housing | Locking Lance |
Wire Insulation Support | Without |
For Multiple Crimp | No |
Circuit Application | Power |
Wire/Cable Type | Discrete Wire |
Wire Type | Stranded |
Packaging Method | Reel |
Packaging Quantity | 5000 |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Connector System | Wire-to-Wire |
Termination Type | Crimp |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
UNIV.M-N-L.PIN CONT. AWG20-14 | TTI Europe |
TE 926887-1 Universal Mate-N-Lok Crimp Pin Brass/Pre-Tin | Rapid Electronics |
Contact,crimp,pin,Mate-n-lok,20-14 awg | RS |
Contact, Universal Mate-N-Lok Series, Pin, 20 Awg, 14 Awg, Crimp, Brass Rohs Compliant: Yes |Amp Te Connectivity 926887-1 | Newark Electronics |
CRIMP SPLIT PIN, 0.5-2.1MM | element14 |
UNIV.M-N-L.PIN Contact Type: Pin Contact Mating Area Plating Material: Tin Wire Contact Termination Area Plating Material: Tin Operating Voltage: 600 VAC Contact Retention Within Housing: With Pin Tin 600 VAC | Connector Contact | Part Number: 926887-1 | Internal Number: 926887-1 | TE Connectivity | TE Store |
Contact | Transfer Multisort Elektronik |
TE Connectivity - AMP Crimp Terminal, Plug, Pre-Tin, 19A, 20 ... 14AWG | Distrelec |
Universal MATE-N-LOK Crimp Pin Conn, Male, Crimp, Tin Plating 20 - 14 AWG | TE Connectivity 926887-1 | RS Americas |
Contact PIN Crimp ST Cable Mount Strip | Avnet Abacus |
MATE-N-LOK Series AWG 20-14 Pre-Tin Plated Crimp Terminal Connector Contact | Future Electronics |
Status: | Unknown |
---|---|
Series: | Universal MATE-N-LOK Series |
RoHS: | Unknown |
Product Range | Universal MATE-N-LOK Series |
---|---|
Contact Gender | Pin |
Contact Termination Type | Crimp |
Wire Size AWG Max | 14AWG |
Contact Plating | Tin Plated Contacts |
For Use With | Universal MATE-N-LOK Connectors |
Wire Size AWG Min | 20AWG |
Contact Material | Brass |
SVHC | No SVHC (15-Jan-2019) |
Cable Diameter Max | 3.3mm |
Cable Diameter Min | 1.5mm |
Contact Termination | Crimp |
Current Rating | 19A |
Gender | Plug |
Insulation Diameter Max | 3.3mm |
Insulation Diameter Min | 1.5mm |
Material | Brass |
Pack Quantity | 1 |
Voltage Rating VAC | 600V |
Wire Area Size Max | 2.1mm² |
Wire Area Size Min | 0.5mm² |
Wire Size | 20AWG |
Wire Size (AWG) | 20AWG to 14AWG |
Wire Size Range (AWG) | 20 |
Where can I find additional details, specifications and documents for a 926887-1?
Additional datasheets, footprints and schematics for 926887-1 are listed on our Part Details page. You can also find images and similar parts to 926887-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 926887-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 926887-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 926887-1 fall under?
The 926887-1 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 926887-1 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 926887-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 926887-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 926887-1 have stock available?
Authorised distributors including TTI Europe, Boersig, Rapid Electronics, RS and Newark Electronics have stock available or on a lead time for 926887-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 926887-1 often in real-time on the comparison pages.
What if I can't find stock of 926887-1?
You can fill out our help required form which you can use to request a quote for 926887-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.