Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.29
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.70
|
5,170
in stock
|
Buy Now | |
Avnet America
from US$0.29
|
59,900
in stock
|
Buy Now | |
Heilind Electronics
from US$0.45
|
39,004
in stock
|
Buy Now | |
Newark Electronics
from US$0.35
|
28,009
in stock
|
Buy Now | |
Rapid Electronics
from US$0.36
|
20,079
in stock
|
Buy Now | |
Chip One Stop
from US$0.48
|
20,079
in stock
|
Buy Now | |
Farnell
from US$0.52
|
16,100
in stock
|
Buy Now | |
element14
from US$0.53
|
12,902
in stock
|
Buy Now | |
TE Store
from US$0.56
|
7,928
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.45
|
7,801
in stock
|
Buy Now | |
Boersig
from US$0.38
|
5,937
in stock
|
Buy Now | |
Distrelec
from US$0.49
|
3,015
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.35
|
250
in stock
|
Buy Now | |
Conrad
from US$0.64
|
115
in stock
|
Buy Now | |
RS Americas
from US$0.45
|
61
in stock
|
Buy Now | |
Avnet Abacus
-
|
420
in stock
|
Buy Now | |
Future Electronics
from US$0.30
|
-
|
Buy Now | |
TTI Europe
from US$0.39
|
-
|
Buy Now |
Contact Orientation | Straight |
---|---|
Contact Termination Area Plating Material | Nickel |
Contact Mating Area Plating Material | Gold |
Contact Mating Area Plating Thickness | 30µin, .76µm |
Contact Type | Pin |
Contact Retention Within Housing | With |
Wire Contact Termination Area Plating Material | Nickel |
Contact Underplating Material | Nickel |
Contact Current Rating (Max) | 7A |
Contact Base Material | Brass |
Barrel Type | Open Barrel |
Contact Shape & Form | Round |
端子の下地めっきの材料 | Nickel |
Overall Length | 17mm, .67in |
Mating Pin Diameter | 1mm, .039in |
Accepts Wire Insulation Diameter Range | 1.5 – 2.4mm, .134in, .059 – .094in, 3.4mm |
Wire Size | 22 – 18AWG, .3 – .89mm² |
Insulation Resistance | 1000 |
Operating Voltage | 600VAC, 600VDC |
Agency/Standard | UL, CSA |
Glow Wire Rating | Standard Part - Not Glow Wire |
UL File Number | E28476 |
CSA File Number | LR 7189 |
CSA Certified | Yes |
UL Rating | Recognized |
VDE Tested | No |
CSA Rating | Certified |
UL Flammability Rating | UL 94V-0 |
Contact Retention Type Within Housing | Locking Lance |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Wire Insulation Support | Without |
For Multiple Crimp | No |
Circuit Application | Power |
Wire Type | Stranded |
For Use With | Plug or Cap Housing |
Wire/Cable Type | Discrete Wire |
Packaging Method | Bag |
Packaging Quantity | 300 |
Product Type | Contact |
Connector System | Wire-to-Wire |
Connector & Contact Terminates To | Wire & Cable |
Termination Type | Crimp |
Operating Temperature Range | -4 – 221°F, -20 – 105°C |
Contact PIN Crimp ST Cable Mount Loose Piece | Avnet America |
MINI UNIVERSAL M-N-L PIN LP | Heilind Electronics |
Contact, Pin, 22-18Awg, Crimp | Newark Electronics |
Pin&Socket Connectors PIN 22-18 AWG BULK GOLD | Rapid Electronics |
CONTACT, PIN, 18AWG, CRIMP | Farnell |
PIN CONTACT, DUPLEX, 22-18 | element14 |
MINI UNIVERSAL M-N-L PIN LP Contact Type: Pin Contact Mating Area Plating Material: Gold Wire Contact Termination Area Plating Material: Nickel Operating Voltage: 600 VAC Operating Voltage: 600 VDC Pin Gold Nickel 600 VAC | Connector Contact | Part Number: 170364-3 | Internal Number: 170364-3 | TE Connectivity | TE Store |
IP67 gold/tin lead pin contact,22-18awg | RS |
TE Connectivity - AMP Crimp Terminal, Plug, Gold, 7A, 22 ... 18AWG | Distrelec |
Contact | Transfer Multisort Elektronik |
Content: 1 pc(s) | Conrad |
Connector, Pin & Socket, 22-18AWG, Male Pin, Crimp, 600V, 7A, Mate-N-Lok Series | TE Connectivity 170364-3 | RS Americas |
MATE-N-LOK 22-18 AWG Wire to Cable Crimp Pin Contact | Future Electronics |
Status: | Unknown |
---|---|
Series: | Mini Universal MATE-N-LOK Series |
RoHS: | Unknown |
Product Range | Mini Universal MATE-N-LOK Series |
---|---|
Contact Gender | Pin |
Contact Termination Type | Crimp |
Wire Size AWG Max | 18AWG |
Contact Plating | Gold Plated Contacts |
For Use With | Mini-Universal MATE-N-LOK Housings |
Wire Size AWG Min | 22AWG |
Contact Material | Brass |
SVHC | No SVHC (15-Jan-2018) |
Contact Termination | Crimp |
Gender | Plug |
Wire Area Size Max | 0.8mm² |
Wire Area Size Min | 0.3mm² |
Wire Size | 18AWG |
Wire Size (AWG) | 22AWG to 18AWG |
Wire Size Range (AWG) | 18 AWG |
Where can I find additional details, specifications and documents for a 170364-3?
Additional datasheets, footprints and schematics for 170364-3 are listed on our Part Details page. You can also find images and similar parts to 170364-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 170364-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 170364-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 170364-3 fall under?
The 170364-3 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 170364-3 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 170364-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 170364-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 170364-3 have stock available?
Authorised distributors including Avnet America, Heilind Electronics, Newark Electronics, Rapid Electronics and Chip One Stop have stock available or on a lead time for 170364-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 170364-3 often in real-time on the comparison pages.
What if I can't find stock of 170364-3?
You can fill out our help required form which you can use to request a quote for 170364-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.