Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.30
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.44
|
2,296
in stock
|
Buy Now | |
Newark Electronics
from US$0.49
|
2,296
in stock
|
Buy Now | |
Rapid Electronics
from US$0.30
|
2,296
in stock
|
Buy Now | |
Chip One Stop
from US$0.40
|
2,296
in stock
|
Buy Now | |
Farnell
from US$0.53
|
2,000
in stock
|
Buy Now | |
Avnet America
from US$0.38
|
-
|
Buy Now | |
RS Americas
from US$0.42
|
-
|
Buy Now | |
TE Store
from US$0.61
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 2 |
---|---|
Number of Power Positions | 0 |
Number of Rows | 1 |
Number of Signal Positions | 0 |
Multiple Contact Types | Without |
Contact Layout | Inline |
Contact Retention | Without |
Length | 23.7mm |
Width | 10.8mm |
Operating Voltage | 600VDC, 600VAC |
UL Flammability Rating | UL 94V-0 |
Centerline (Pitch) | .165in, 4.2mm |
Housing Color | Red |
Housing Material | Nylon 66 |
Circuit Identification Feature | With |
CSA Rating | Certified |
Glow Wire Rating | Standard Part - Not Glow Wire |
Agency/Standard | CSA, UL |
VDE Tested | No |
CSA File Number | LR7189 |
Agency/Standard Number | E28476 |
UL Rating | Recognized |
Panel Mount Feature | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Assembly Integration Feature | Without |
Circuit Application | Power & Signal |
For Use With | Mini-Universal MATE-N-LOK Plug Housing |
Packaging Method | Bag |
Packaging Quantity | 1000 |
Housing Type | Plug |
Product Type | Housing |
Contact Type | Socket |
Sealable | No |
Connector System | Wire-to-Wire |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -4 – 221°F, -20 – 105°C |
Pin & Socket Connectors Plug Hsg 2P .163 |Amp Te Connectivity 1-172165-2 | Newark Electronics |
Pin&Socket Connectors PLUG HSG 2P .163 | Rapid Electronics |
TE Connectivity - AMP PWR CONN 2CIR MINI U-M-N-L PLUG RED | Distrelec |
PIN AND SOCKET CONNECTOR HOUSINGS | Farnell |
Conn Housing PL 2 POS 4.2mm Crimp ST Loose Piece | Avnet America |
MATE-N-LOK Series 4.2mm Pitch 2 Way 1 Row Male Straight PCB Housing | TE Connectivity 1-172165-2 | RS Americas |
Special Order: 2CIR MINI U-M-N-L PLUG RED Rectangular Power Connector Type: Housing Connector & Housing Type: Plug Connector System: Wire-to-Wire Number of Positions: 2 Centerline (Pitch): 4.2 mm Housing Plug Wire-to-Wire 2 | Rectangular Power Connector | Part Number: 1-172165-2 | Internal Number: 1-172165-2 | 4.2 mm | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1-172165-2?
Additional datasheets, footprints and schematics for 1-172165-2 are listed on our Part Details page. You can also find images and similar parts to 1-172165-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-172165-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-172165-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-172165-2 fall under?
The 1-172165-2 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-172165-2 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-172165-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-172165-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-172165-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1-172165-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-172165-2 often in real-time on the comparison pages.
What if I can't find stock of 1-172165-2?
You can fill out our help required form which you can use to request a quote for 1-172165-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.