Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 0-0172327-1 |
Number of Positions | 1 |
---|---|
Number of Signal Positions | 0 |
Number of Rows | 1 |
Number of Power Positions | 1 |
Contact Current Rating (Max) | 7A |
Contact Retention | Without |
Operating Voltage | 600VAC, 600VDC |
UL Flammability Rating | UL 94V-2 |
Housing Material | Nylon 6/6 |
Housing Color | Natural |
Glow Wire Rating | Standard Part - Not Glow Wire |
VDE Tested | No |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Power |
Packaging Quantity | 1000 |
Packaging Method | Bag |
Sealable | No |
Product Type | Connector |
Housing Type | Cap Housing |
Contact Type | Pin |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Wire |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -20 – 105°C, -4 – 221°F |
Plug And Socket Connector Housing | Newark Electronics |
Conn Housing RCP 1 POS Crimp ST Loose Piece | Avnet America |
UNIVERSAL MATE-N-LOK | RS Americas |
Where can I find additional details, specifications and documents for a 172327-1?
Additional datasheets, footprints and schematics for 172327-1 are listed on our Part Details page. You can also find images and similar parts to 172327-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 172327-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 172327-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 172327-1 fall under?
The 172327-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 172327-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 172327-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 172327-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 172327-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, Boersig and Avnet Abacus have stock available or on a lead time for 172327-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 172327-1 often in real-time on the comparison pages.
What if I can't find stock of 172327-1?
You can fill out our help required form which you can use to request a quote for 172327-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.