Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 0-0770581-1 |
Prices starting from US$0.36
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.51
|
50
in stock
|
Buy Now | |
Heilind Electronics
from US$0.54
|
30,306
in stock
|
Buy Now | |
TTI Europe
from US$0.37
|
9,110
in stock
|
Buy Now | |
element14
from US$0.51
|
8,000
in stock
|
Buy Now | |
Future Electronics
from US$0.36
|
7,789
in stock
|
Buy Now | |
Newark Electronics
from US$0.57
|
5,388
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.54
|
4,495
in stock
|
Buy Now | |
TE Store
from US$0.54
|
2,843
in stock
|
Buy Now | |
Rapid Electronics
from US$0.61
|
1,495
in stock
|
Buy Now | |
Chip One Stop
from US$0.50
|
1,495
in stock
|
Buy Now | |
Farnell
from US$0.51
|
1,477
in stock
|
Buy Now | |
Boersig
from US$0.46
|
1,309
in stock
|
Buy Now | |
RS Americas
from US$0.56
|
955
in stock
|
Buy Now | |
Powell Electronics
from US$0.61
|
495
in stock
|
Buy Now | |
Sager
from US$0.36
|
425
in stock
|
Buy Now | |
Avnet America
-
|
886
in stock
|
Buy Now | |
Avnet Asia
from US$0.53
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Row-to-Row Spacing | .162mm, 4.14in |
---|---|
Number of Positions | 12 |
Number of Rows | 2 |
Multiple Contact Types | Without |
Contact Retention | Without |
Operating Voltage | 600VDC, 600VAC |
Housing Material | Nylon |
Centerline (Pitch) | .162in, 4.14mm |
UL Flammability Rating | UL 94V-0 |
Housing Color | White |
Agency/Standard | CSA, UL |
VDE Tested | No |
Agency/Standard Number | E28476 |
CSA File Number | LR7189 |
UL Rating | Recognized |
Glow Wire Rating | Standard Part - Not Glow Wire |
CSA Rating | Certified |
Panel Mount Feature | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Assembly Integration Feature | Without |
Circuit Application | Power & Signal |
For Use With | Mini-Universal MATE-N-LOK Cap Housing |
Packaging Method | Package |
Packaging Quantity | 1 |
Connector System | Wire-to-Wire |
Housing Type | Plug |
Connector & Contact Terminates To | Wire & Cable |
Sealable | No |
Product Type | Housing |
Contact Type | Socket |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -4 – 221°F, -20 – 105°C |
12P MINI UMNL PLUG HSG | Heilind Electronics |
12P.MINI U-MNL PLUG | TTI Europe |
PLUG HOUSING, 12WAY | element14 |
MATE-N-LOK 12 Position Positive Lock Free Hanging Plug Housing | Future Electronics |
Plug & Socket Housing, Plug, Nylon | Newark Electronics |
12P MINI UMNL PLUG HSG Rectangular Power Connector Type: Housing Connector & Housing Type: Plug Connector System: Wire-to-Wire Number of Positions: 12 Centerline (Pitch): 4.14 mm Housing Plug Wire-to-Wire 12 | Rectangular Power Connector | Part Number: 770581-1 | Internal Number: 770581-1 | Alias Number: 0-0770581-1 | 4.14 mm | TE Connectivity | TE Store |
Pin&Socket Connectors 12P MINI UMNL PLUG | Rapid Electronics |
Connector Soft Shell 12 600 VAC Plug Double-Row Nylon Plug White | TE Connectivity 770581-1 | RS Americas |
Pin & Socket Connectors 12P MINI UMNL PLUG | Sager |
12w Plug Dual row White UL 94 V-0 | RS |
Conn Housing M 12 POS 4.14mm Crimp ST Cable Mount Individual | Avnet America |
RECTANGULAR CONNECTOR | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | Mini Universal MATE-N-LOK Series |
RoHS: | Unknown |
Product Range | Mini Universal MATE-N-LOK Series |
---|---|
Gender | Plug |
No. of Positions | 12Ways |
Pitch Spacing | 4.14mm |
For Use With | Mini-Universal MATE-N-LOK Connectors |
SVHC | No SVHC (15-Jan-2018) |
Colour | White |
External Depth | 15.19mm |
External Length / Height | 23.83mm |
External Width | 26.54mm |
Flammability Rating | UL94V-0 |
Material | Nylon |
No. of Rows | 2Rows |
Voltage Rating VAC | 600V |
Where can I find additional details, specifications and documents for a 770581-1?
Additional datasheets, footprints and schematics for 770581-1 are listed on our Part Details page. You can also find images and similar parts to 770581-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 770581-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 770581-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 770581-1 fall under?
The 770581-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 770581-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 770581-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 770581-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 770581-1 have stock available?
Authorised distributors including Heilind Electronics, TTI Europe, element14, Future Electronics and Newark Electronics have stock available or on a lead time for 770581-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 770581-1 often in real-time on the comparison pages.
What if I can't find stock of 770581-1?
You can fill out our help required form which you can use to request a quote for 770581-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.