Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.28
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.44
|
5,299
in stock
|
Buy Now | |
Heilind Electronics
from US$0.47
|
127,218
in stock
|
Buy Now | |
TTI Europe
from US$0.29
|
68,000
in stock
|
Buy Now | |
Avnet America
from US$0.31
|
31,253
in stock
|
Buy Now | |
element14
from US$0.38
|
26,745
in stock
|
Buy Now | |
Newark Electronics
from US$0.49
|
24,067
in stock
|
Buy Now | |
Farnell
from US$0.35
|
24,047
in stock
|
Buy Now | |
TE Store
from US$0.43
|
19,670
in stock
|
Buy Now | |
Powell Electronics
from US$0.35
|
18,252
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.47
|
14,859
in stock
|
Buy Now | |
Future Electronics
from US$0.31
|
12,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.37
|
8,942
in stock
|
Buy Now | |
Electro Enterprises
from US$0.36
|
6,533
in stock
|
Buy Now | |
Sager
from US$0.33
|
939
in stock
|
Buy Now | |
Distrelec
from US$0.44
|
470
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.36
|
270
in stock
|
Buy Now | |
Chip One Stop
from US$0.44
|
173
in stock
|
Buy Now | |
RS Americas
from US$0.42
|
141
in stock
|
Buy Now | |
SOS electronic
from US$0.37
|
110
in stock
|
Buy Now | |
Avnet Abacus
-
|
34,000
in stock
|
Buy Now | |
Sorelec
-
|
1,000
in stock
|
Buy Now | |
Avnet Asia
from US$0.36
|
-
|
Buy Now | |
Boersig
from US$0.28
|
-
|
Buy Now | |
Carlton-Bates
from US$0.41
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now |
Number of Rows | 1 |
---|---|
Number of Positions | 2 |
Number of Signal Positions | 0 |
Number of Power Positions | 0 |
Multiple Contact Types | Without |
Contact Retention | Without |
Contact Layout | Inline |
Operating Voltage | 600VAC, 600VDC |
Housing Color | Natural |
Housing Material | Nylon 66 |
Centerline (Pitch) | 4.2mm, .165in |
UL Flammability Rating | UL 94V-0 |
CSA Rating | Certified |
Agency/Standard | CSA, UL |
Glow Wire Rating | Standard Part - Not Glow Wire |
CSA File Number | LR7189 |
Agency/Standard Number | E28476 |
UL Rating | Recognized |
VDE Tested | No |
Connector Mounting Type | Panel |
Panel Mount Feature | Without |
Assembly Integration Feature | Without |
Circuit Application | Power & Signal |
For Use With | Mini-Universal MATE-N-LOK Plug Housing |
Packaging Quantity | 1000 |
Packaging Method | Bag |
Housing Type | Receptacle |
Product Type | Housing |
Sealable | No |
Contact Type | Pin |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Wire, Wire-to-Panel |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -4 – 221°F, -20 – 105°C |
Insertion Force | 2.7kg |
UNIV M-N-L HSG | Heilind Electronics |
UNML HSG 02P ULV0 | TTI Europe |
Conn Housing RCP 2 POS 4.2mm Crimp ST Individual | Avnet America |
HOUSING, RECEPTACLE, 2 WAY, NYLON, FREE | element14 |
Housing, Receptacle, 2 Way, Nylon, Free | Newark Electronics |
2 POS MINI UMNL CAP HOUSING Rectangular Power Connector Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Wire Wire-to-Panel Number of Positions: 2 Centerline (Pitch): 4.14 mm Housing Receptacle Wire-to-Wire 2 | Rectangular Power Connector | Part Number: 172233-1 | Internal Number: 172233-1 | 4.14 mm | TE Connectivity | TE Store |
Mini-Universal MATE-N-LOK Series 2 Position Positive Lock Receptacle Housing | Future Electronics |
Pin&Socket Connectors 2P IN-LINE HOUSING | Rapid Electronics |
2w Socket free hanging White UL 94 V-0 | RS |
Pin & Socket Connectors 2P IN-LINE HOUSING | Sager |
TE Connectivity Socket housing Receptacle / Plug 2 Positions 4.2mm | Distrelec |
Plug | Transfer Multisort Elektronik |
Connector Soft Shell 2 600 VAC Receptacle (Cap) In-Line Nylon Natural | TE Connectivity 172233-1 | RS Americas |
Connector Housing Mini-Uni MATE-N-LOK 2P P4,14mm | SOS electronic |
Receptacle Connector, 600V AC, 9.5A, 2P, 1 Row, Free-Hanging Mount, Natural | Carlton-Bates |
UNIV M-N-L HSG | Power and Signal Group |
RECTANGULAR CONNECTOR | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | Mini Universal MATE-N-LOK Series |
RoHS: | Unknown |
Product Range | Mini Universal MATE-N-LOK Series |
---|---|
Gender | Receptacle |
No. of Positions | 2Ways |
Pitch Spacing | 4.14mm |
For Use With | Mini-Universal MATE-N-LOK Connectors |
SVHC | No SVHC (15-Jan-2019) |
Colour | Natural |
External Depth | 12.4mm |
External Length / Height | 23.7mm |
Flammability Rating | UL94V-0 |
Material | Nylon |
No. of Rows | 1Rows |
Voltage Rating VAC | 600V |
Where can I find additional details, specifications and documents for a 172233-1?
Additional datasheets, footprints and schematics for 172233-1 are listed on our Part Details page. You can also find images and similar parts to 172233-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 172233-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 172233-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 172233-1 fall under?
The 172233-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 172233-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 172233-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 172233-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 172233-1 have stock available?
Authorised distributors including Heilind Electronics, TTI Europe, Avnet America, element14 and Newark Electronics have stock available or on a lead time for 172233-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 172233-1 often in real-time on the comparison pages.
What if I can't find stock of 172233-1?
You can fill out our help required form which you can use to request a quote for 172233-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.