Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.36
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.04
|
1,049
in stock
|
Buy Now | |
Powell Electronics
from US$1.03
|
78,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.77
|
28,423
in stock
|
Buy Now | |
Heilind Electronics
from US$1.27
|
14,648
in stock
|
Buy Now | |
Chip One Stop
from US$0.36
|
14,190
in stock
|
Buy Now | |
Farnell
from US$1.22
|
9,600
in stock
|
Buy Now | |
Future Electronics
from US$0.79
|
5,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.68
|
4,797
in stock
|
Buy Now | |
TTI Europe
from US$0.74
|
3,000
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.27
|
2,858
in stock
|
Buy Now | |
element14
from US$0.90
|
2,371
in stock
|
Buy Now | |
Distrelec
from US$1.08
|
2,309
in stock
|
Buy Now | |
RS Americas
from US$1.09
|
1,402
in stock
|
Buy Now | |
TE Store
from US$0.95
|
1,063
in stock
|
Buy Now | |
Boersig
from US$0.73
|
617
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.76
|
500
in stock
|
Buy Now | |
Conrad
from US$1.69
|
35
in stock
|
Buy Now | |
Avnet America
from US$0.85
|
-
|
Buy Now | |
Sager
from US$0.93
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 15 |
---|---|
Row-to-Row Spacing | .165mm, 4.2in |
Number of Rows | 3 |
Contact Layout | Matrix |
Multiple Contact Types | Without |
Contact Retention | Without |
Operating Voltage | 600VDC, 600VAC |
Centerline (Pitch) | .165in, 4.2mm |
Housing Color | Natural |
UL Flammability Rating | UL 94V-0 |
Housing Material | Nylon 66 |
Agency/Standard | CSA, UL |
Glow Wire Rating | Standard Part - Not Glow Wire |
CSA File Number | LR7189 |
VDE Tested | No |
CSA Rating | Certified |
Agency/Standard Number | E28476 |
UL Rating | Recognized |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Panel Mount Feature | Without |
Assembly Integration Feature | Without |
Circuit Application | Power & Signal |
For Use With | Mini-Universal MATE-N-LOK Cap Housing/PC Board Pin Headers |
Packaging Method | Bag |
Packaging Quantity | 500 |
Contact Type | Socket |
Connector System | Wire-to-Wire |
Sealable | No |
Connector & Contact Terminates To | Wire & Cable |
Housing Type | Plug |
Product Type | Housing |
Termination Method to Wire & Cable | Crimp |
Insertion Force | 10kg |
Operating Temperature Range | -20 – 105°C, -4 – 221°F |
Pin&Socket Connectors 15P PLUG HSG MATRIX | Rapid Electronics |
15 CIR UNIV M-N-L PLUG | Heilind Electronics |
CONN HOUSING, PLUG, 15POS, 4.14MM | Farnell |
Mini-Universal MATE-N-LOK Series 15 Position Positive Lock Plug Housing | Future Electronics |
Plug And Socket Connector Housing | Newark Electronics |
HOUSING, PLUG, 3 ROW, 15 WAY, NYLON | element14 |
TE Connectivity - AMP Housing, Plug, Poles - 15, Rows - 3 | Distrelec |
Soft Shell Connector 4 Circuit 10A 24-16 AWG 300 VAC | TE Connectivity 172171-1 | RS Americas |
15 CIR UNIV M-N-L PLUG Rectangular Power Connector Type: Housing Connector & Housing Type: Plug Connector System: Wire-to-Wire Number of Positions: 15 Centerline (Pitch): 4.2 mm Housing Plug Wire-to-Wire 15 | Rectangular Power Connector | Part Number: 172171-1 | Internal Number: 172171-1 | 4.2 mm | TE Connectivity | TE Store |
15 way cable plug Min Mate-N-Lok | RS |
Plug | Transfer Multisort Elektronik |
Miniaturised version of the proven universal-MATE-N-LOC plug connectorsTypical applications: light industries, maintenance electronics | Conrad |
Conn Housing PL 15 POS 4.2mm Crimp ST Loose Piece | Avnet America |
Pin & Socket Connectors 15P PLUG HSG MATRIX | Sager |
Status: | Unknown |
---|---|
Series: | Mini Universal MATE-N-LOK Series |
RoHS: | Unknown |
Product Range | Mini Universal MATE-N-LOK Series |
---|---|
Gender | Plug |
No. of Positions | 15Ways |
Pitch Spacing | 4.14mm |
For Use With | Mini-Universal MATE-N-LOK Connectors |
SVHC | No SVHC (15-Jan-2019) |
Colour | Clear |
Flammability Rating | UL94V-0 |
Material | Nylon |
No. of Rows | 3Rows |
Voltage Rating VAC | 600V |
Where can I find additional details, specifications and documents for a 172171-1?
Additional datasheets, footprints and schematics for 172171-1 are listed on our Part Details page. You can also find images and similar parts to 172171-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 172171-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 172171-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 172171-1 fall under?
The 172171-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 172171-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 172171-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 172171-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 172171-1 have stock available?
Authorised distributors including Powell Electronics, Rapid Electronics, Heilind Electronics, Chip One Stop and Farnell have stock available or on a lead time for 172171-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 172171-1 often in real-time on the comparison pages.
What if I can't find stock of 172171-1?
You can fill out our help required form which you can use to request a quote for 172171-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.