Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 0-0172338-1 |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.33
|
745
in stock
|
Buy Now | |
Rapid Electronics
from US$0.21
|
43,008
in stock
|
Buy Now | |
Newark Electronics
from US$0.29
|
33,393
in stock
|
Buy Now | |
Chip One Stop
from US$0.20
|
33,393
in stock
|
Buy Now | |
Farnell
from US$0.32
|
27,000
in stock
|
Buy Now | |
Future Electronics
from US$0.10
|
25,375
in stock
|
Buy Now | |
TTI Europe
from US$0.15
|
21,000
in stock
|
Buy Now | |
Distrelec
from US$0.28
|
9,615
in stock
|
Buy Now | |
Heilind Electronics
from US$0.33
|
8,600
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.20
|
3,860
in stock
|
Buy Now | |
Boersig
from US$0.22
|
3,182
in stock
|
Buy Now | |
Avnet America
from US$0.15
|
2,970
in stock
|
Buy Now | |
TE Store
from US$0.33
|
2,241
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.33
|
1,433
in stock
|
Buy Now | |
RS Americas
from US$0.35
|
477
in stock
|
Buy Now | |
Conrad
from US$0.39
|
114
in stock
|
Buy Now | |
element14
from US$0.27
|
-
|
Buy Now | |
Sager
from US$0.24
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Row-to-Row Spacing | 4.14in, .162mm |
---|---|
Number of Positions | 4 |
Number of Rows | 2 |
Multiple Contact Types | Without |
Contact Retention | Without |
Operating Voltage | 600VDC, 600VAC |
Centerline (Pitch) | .162in, 4.14mm |
Housing Material | Nylon 6/6 |
UL Flammability Rating | UL 94V-2 |
Housing Color | Natural |
CSA Rating | Certified |
Agency/Standard | CSA, UL |
VDE Tested | No |
Glow Wire Rating | Standard Part - Not Glow Wire |
CSA File Number | LR7189 |
Agency/Standard Number | E28476 |
UL Rating | Recognized |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Panel Mount Feature | Without |
Assembly Integration Feature | Without |
Circuit Application | Power & Signal |
For Use With | Mini-Universal MATE-N-LOK Cap Housing |
Packaging Method | Bag |
Packaging Quantity | 500 |
Housing Type | Plug |
Connector System | Wire-to-Wire |
Contact Type | Socket |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Housing |
Sealable | No |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -4 – 221°F, -20 – 105°C |
Insertion Force | 3.9kg |
Pin&Socket Connectors 4P PLUG HSG UL94V-2 | Rapid Electronics |
Pin & Socket Connectors 4P Plug Hsg Ul94V-2 |Amp Te Connectivity 172338-1 | Newark Electronics |
CONN HOUSING, PLUG, 4POS, 4.14MM | Farnell |
MATE-N-LOK 4 Position 2 Row 4.14 mm Free Hanging Plug Connector Housing | Future Electronics |
2X2P UNIV MNL HSG V2 | TTI Europe |
TE Connectivity MINI UMNL PLUG HOUSING 4P Combination Li | Distrelec |
UNIV M-N-L HSG | Heilind Electronics |
Plug | Transfer Multisort Elektronik |
Conn Housing PL 4 POS 4.14mm Crimp ST Loose Piece | Avnet America |
MINI UMNL PLUG HOUSING 4P Rectangular Power Connector Type: Housing Connector & Housing Type: Plug Connector System: Wire-to-Wire Number of Positions: 4 Centerline (Pitch): 4.14 mm Housing Plug Wire-to-Wire 4 | Rectangular Power Connector | Part Number: 172338-1 | Internal Number: 172338-1 | Alias Number: 0-0172338-1 | 4.14 mm | TE Connectivity | TE Store |
Housing,plug,Mate-n-lok,4 Way,Natural | RS |
Connector Soft Shell 4 600 VAC Plug Double-Row Nylon Plug Natural | TE Connectivity 172338-1 | RS Americas |
Miniaturised version of the proven universal-MATE-N-LOC plug connectorsTypical applications: light industries, maintenance electronics | Conrad |
CONNECTOR HOUSING, PLUG, DUAL ROW, 4 WAY | element14 |
Pin & Socket Connectors 4P PLUG HSG UL94V-2 | Sager |
UNIV M-N-L HSG | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | Mini Universal MATE-N-LOK Series |
RoHS: | Unknown |
Product Range | Mini Universal MATE-N-LOK Series |
---|---|
Gender | Plug |
No. of Positions | 4Ways |
Pitch Spacing | 4.14mm |
For Use With | AMP 170359 170360 Series Pin & 170361 170362 Series Socket Contacts |
SVHC | No SVHC (15-Jan-2019) |
Approval Bodies | CSA UL |
Approval Category | UL 94V-2 |
Colour | Clear |
Connector Body Material | Nylon 6.6 (Polyamide 6.6) Body |
Flammability Rating | UL94V-2 |
Material | Polyamid 6.6 |
Mating Force | 4N |
No. of Rows | 2Rows |
Operating Temperature Max | 105°C |
Operating Temperature Min | -20°C |
Working Voltage | 600V |
Where can I find additional details, specifications and documents for a 172338-1?
Additional datasheets, footprints and schematics for 172338-1 are listed on our Part Details page. You can also find images and similar parts to 172338-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 172338-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 172338-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 172338-1 fall under?
The 172338-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 172338-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 172338-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 172338-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 172338-1 have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, Chip One Stop, Farnell and Future Electronics have stock available or on a lead time for 172338-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 172338-1 often in real-time on the comparison pages.
What if I can't find stock of 172338-1?
You can fill out our help required form which you can use to request a quote for 172338-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.