Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 9650773-0000 |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.14
|
3,000
in stock
|
Buy Now | |
Heilind Electronics
from US$0.12
|
45,518
in stock
|
Buy Now | |
Newark Electronics
from US$0.12
|
24,873
in stock
|
Buy Now | |
Boersig
from US$0.09
|
21,818
in stock
|
Buy Now | |
Sager
from US$0.10
|
15,245
in stock
|
Buy Now | |
TTI Europe
from US$0.09
|
12,500
in stock
|
Buy Now | |
element14
from US$0.15
|
9,400
in stock
|
Buy Now | |
RS Americas
from US$0.11
|
8,962
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.12
|
7,586
in stock
|
Buy Now | |
Rapid Electronics
from US$0.12
|
6,956
in stock
|
Buy Now | |
Chip One Stop
from US$0.12
|
6,452
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.09
|
2,897
in stock
|
Buy Now | |
Farnell
from US$0.12
|
1,060
in stock
|
Buy Now | |
Distrelec
from US$0.18
|
980
in stock
|
Buy Now | |
Conrad
from US$0.27
|
878
in stock
|
Buy Now | |
Avnet America
from US$0.10
|
460
in stock
|
Buy Now | |
Avnet Abacus
-
|
31,000
in stock
|
Buy Now | |
Future Electronics
from US$0.11
|
-
|
Buy Now | |
Avnet Asia
from US$0.11
|
-
|
Buy Now | |
Carlton-Bates
from US$0.11
|
-
|
Buy Now | |
TE Store
from US$0.15
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now |
Contact Retention Within Housing | With |
---|---|
Contact Orientation | Straight |
Contact Termination Area Plating Material | Pre-Tin |
Wire Contact Termination Area Plating Material | Pre-Tin |
Contact Type | Socket |
Contact Current Rating (Max) | 11.2A |
Contact Base Material | Brass |
Contact Mating Area Plating Material | Pre-Tin |
Mating Pin Diameter | .039in, 1mm |
Wire Size | 22 – 18AWG, .3 – .9mm² |
Accepts Wire Insulation Diameter Range | .059 – .094in, 1.5 – 2.39mm |
Operating Voltage | 600VDC, 600VAC |
UL Rating | Recognized |
CSA File Number | LR 7189 |
CSA Rating | Certified |
VDE Tested | No |
Agency/Standard | UL, CSA |
Glow Wire Rating | Standard Part - Not Glow Wire |
UL File Number | E28476 |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Wire Insulation Support | Without |
Circuit Application | Power |
For Multiple Crimp | No |
Wire Type | Stranded |
For Use With | Plug Housing |
Wire/Cable Type | Discrete Wire |
Packaging Quantity | 1000 |
Packaging Method | Bag |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Wire |
Product Type | Contact |
Termination Type | Crimp |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Contact, Socket, 22-18Awg, Crimp | Newark Electronics |
Pin & Socket Connectors SOCKET 22-18 BULK MINI UMNL | Sager |
CONTACT, FEMALE, 22-18AWG | element14 |
Connector Bulk Socket Brass Pre-Tin 600 VAC 9.5 A 22 to 18 AWG 22 AWG | TE Connectivity 770988-1 | RS Americas |
TE 770988-1 Mini Universal Mate-N-Lok Crimp Socket Pre-Tin 22-18AWG | Rapid Electronics |
Crimp contact, socket, 9.5A, 22-18AWG | RS |
Contact | Transfer Multisort Elektronik |
TE Connectivity Crimp socket 22...18 AWG | Distrelec |
Content: 1 pc(s) | Conrad |
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet America |
Miniature Universal MATE-N-LOK 22-18 AWG Wire to Cable Crimp Socket Contact | Future Electronics |
Mini-Universal MATE-N-LOK 770988-1 Socket Contact, Crimp Contact, 22 AWG Min, 18 AWG Max, 1.80 mm Contact Dia | Carlton-Bates |
MINI UMNL SOK 22-18AWG SN LP Contact Type: Socket Contact Mating Area Plating Material: Tin Wire Contact Termination Area Plating Material: Pre-Tin Operating Voltage: 600 VAC Operating Voltage: 600 VDC Socket Tin Pre-Tin 600 VAC | Connector Contact | Part Number: 770988-1 | Internal Number: 770988-1 | Alias Number: 9650773-0000 | TE Connectivity | TE Store |
GENERAL TERMINAL | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | Mini Universal MATE-N-LOK Series |
RoHS: | Unknown |
Product Range | Mini Universal MATE-N-LOK Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 18AWG |
Contact Plating | Tin Plated Contacts |
For Use With | Mini-Universal MATE-N-LOK Connectors |
Wire Size AWG Min | 22AWG |
Contact Material | Brass |
SVHC | No SVHC (27-Jun-2018) |
Body Plating | Tin |
Cable Diameter Max | 2.4mm |
Cable Diameter Min | 1.5mm |
Contact Size | 18 |
Contact Termination | Crimp |
Current Rating | 9.5A |
Gender | Receptacle |
Material | Brass |
Voltage Rating VAC | 600V |
Wire Area Size Max | 0.9mm² |
Wire Area Size Min | 0.3mm² |
Wire Size | 18AWG |
Wire Size (AWG) | 22AWG to 18AWG |
Where can I find additional details, specifications and documents for a 770988-1?
Additional datasheets, footprints and schematics for 770988-1 are listed on our Part Details page. You can also find images and similar parts to 770988-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 770988-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 770988-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 770988-1 fall under?
The 770988-1 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 770988-1 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 770988-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 770988-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 770988-1 have stock available?
Authorised distributors including Heilind Electronics, Newark Electronics, Boersig, Sager and TTI Europe have stock available or on a lead time for 770988-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 770988-1 often in real-time on the comparison pages.
What if I can't find stock of 770988-1?
You can fill out our help required form which you can use to request a quote for 770988-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.