Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.40
Seal Type | Peripheral, Wire Entry Seal |
---|---|
Number of Power Positions | 0 |
Number of Positions | 2 |
Number of Signal Positions | 2 |
Contact Current Rating (Max) | 7.5A |
Reverse Gender | Standard |
Accepts Wire Insulation Diameter Range | 1.5 – 2.39mm, .059 – .11in |
Wire Size | 30 – 18AWG |
Operating Voltage | 250VAC, 250VDC |
Housing Color | Black |
Shell Size | 8 |
UL Flammability Rating | UL 94 V-0 |
Housing Material | Thermoplastic |
Mating Alignment | With |
Screw & Hole Thread Size | 1/2-20 UNF-2A |
Mating Retention Type | Threaded Coupling |
Mating Retention | With |
Circuit Application | Power & Signal |
Packaging Method | Bag |
Packaging Quantity | 100 |
Sealable | Yes |
Housing Type | Receptacle |
Contact Type | Pin |
Product Type | Housing |
Shell Type | All Plastic |
Connector System | Wire-to-Wire |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Fluid Resistance | Immersion |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Shielded | No |
Circular Conn, Rcpt, 2Pos, Crimp | Newark Electronics |
Receptacle, 8-2, Fre Hng, Lg Ins, Std Key | TE Connectivity 1445522-3 | RS Americas |
2 Position Circular Connector Receptacle Housing Free Hanging (In-Line) | Future Electronics |
Conn Housing RCP 2 POS ST | Avnet America |
Where can I find additional details, specifications and documents for a 1445522-3?
Additional datasheets, footprints and schematics for 1445522-3 are listed on our Part Details page. You can also find images and similar parts to 1445522-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1445522-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1445522-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1445522-3 fall under?
The 1445522-3 is listed under Connectors > Power Connectors > Circular Power > Circular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1445522-3 when available in the Circular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1445522-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1445522-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1445522-3 have stock available?
Authorised distributors including Newark Electronics, RS Americas, Future Electronics, Avnet America and Boersig have stock available or on a lead time for 1445522-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1445522-3 often in real-time on the comparison pages.
What if I can't find stock of 1445522-3?
You can fill out our help required form which you can use to request a quote for 1445522-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.