Prices starting from US$6.66
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Newark | US$12.04 |
6,434
|
Buy Now | |
Rapid Electronics | US$11.17 |
6,339
|
Buy Now | |
Chip One Stop | US$6.66 |
6,339
|
Buy Now | |
Distrelec | US$7.15 |
6,339
|
Buy Now | |
RS Americas | US$10.12 |
100
|
Buy Now | |
element14 | US$13.00 |
95
|
Buy Now | |
Farnell | US$12.88 |
95
|
Buy Now | |
TE Store | US$19.90 |
10
|
Buy Now | |
Avnet America | US$9.08 |
-
|
Buy Now | |
Boersig | US$10.18 |
-
|
Buy Now |
Seal Type | Peripheral, Wire Entry Seal |
---|---|
Number of Power Positions | 0 |
Number of Signal Positions | 2 |
Number of Positions | 2 |
Reverse Gender | Standard |
Contact Current Rating (Max) | 7.5A |
Accepts Wire Insulation Diameter Range | .059 – .094in, 1.5 – 2.39mm |
Wire Size | 30 – 18AWG |
Operating Voltage | 250VAC, 250VDC |
Housing Color | Black |
UL Flammability Rating | UL 94 V-0 |
Shell Size | 8 |
Housing Material | Thermoplastic |
Mating Retention | With |
Screw & Hole Thread Size | 5/8-24 UNEF-2A, 1/2-20 UNF-2A |
Panel Mount Feature | With |
Connector Mounting Type | Panel |
Mating Retention Type | Threaded Coupling |
Mating Alignment | With |
Circuit Application | Power & Signal |
Packaging Method | Carton |
Packaging Quantity | 100 |
Product Type | Housing |
Contact Type | Pin |
Sealable | Yes |
Shell Type | All Plastic |
Housing Type | Receptacle |
Connector System | Wire-to-Wire |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Fluid Resistance | Immersion |
Shielded | No |
Circular Conn, Rcpt, 2Pos, Crimp | Newark Electronics |
Standard Circular Conn RCPT SIZE 8 2 POS FLNG MT | Rapid Electronics |
TE Connectivity - AMP Connector REC8-2FLNG MTLG INSSTD KEY | Distrelec |
Receptacle, 8-2, Flng Mt, Lg Ins, Std Key | TE Connectivity 1445538-3 | RS Americas |
CIRCULAR CONN, RCPT, 2POS, CRIMP | element14 |
REC,8-2,FLNG MT,LG INS,STD KEY Connector Product Type: Housing Operating Voltage: 250 VDC Wire Size: 30 – 18 AWG Wire Size: .0509 – .823 mm² Connector System: Wire-to-Wire Housing 250 VDC 30 – 18 AWG .0509 – .823 mm² | Mini Circular Plastic Connectors (Cpc) | Part Number: 1445538-3 | Internal Number: 1445538-3 | TE Connectivity | TE Store |
Conn Housing RCP 2 POS ST | Avnet America |
Where can I find additional details, specifications and documents for a 1445538-3?
Additional datasheets, footprints and schematics for 1445538-3 are listed on our Part Details page. You can also find images and similar parts to 1445538-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1445538-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1445538-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1445538-3 fall under?
The 1445538-3 is listed under Connectors > Power Connectors > Circular Power > Circular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1445538-3 when available in the Circular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1445538-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1445538-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1445538-3 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and RS Americas have stock available or on a lead time for 1445538-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1445538-3 often in real-time on the comparison pages.
What if I can't find stock of 1445538-3?
You can fill out our help required form which you can use to request a quote for 1445538-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.