Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.31
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.59
|
7,715
in stock
|
Buy Now | |
Boersig
from US$0.31
|
61,918
in stock
|
Buy Now | |
TTI Europe
from US$0.34
|
45,300
in stock
|
Buy Now | |
TE Store
from US$0.58
|
42,257
in stock
|
Buy Now | |
Heilind Electronics
from US$0.54
|
35,189
in stock
|
Buy Now | |
element14
from US$0.50
|
30,199
in stock
|
Buy Now | |
Newark Electronics
from US$0.57
|
19,389
in stock
|
Buy Now | |
Farnell
from US$0.47
|
19,389
in stock
|
Buy Now | |
Avnet America
from US$0.40
|
8,338
in stock
|
Buy Now | |
Sager
from US$0.37
|
6,678
in stock
|
Buy Now | |
Future Electronics
from US$0.42
|
5,700
in stock
|
Buy Now | |
Rapid Electronics
from US$0.38
|
4,937
in stock
|
Buy Now | |
Powell Electronics
from US$0.55
|
4,801
in stock
|
Buy Now | |
Chip One Stop
from US$0.53
|
3,373
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.33
|
3,176
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.54
|
3,091
in stock
|
Buy Now | |
RS Americas
from US$0.54
|
2,354
in stock
|
Buy Now | |
Distrelec
from US$0.55
|
1,174
in stock
|
Buy Now | |
WireMasters
from US$0.49
|
1,000
in stock
|
Buy Now | |
SOS electronic
from US$0.39
|
100
in stock
|
Buy Now | |
Electro Enterprises
from US$0.59
|
91
in stock
|
Buy Now | |
Avnet Abacus
-
|
29,500
in stock
|
Buy Now | |
Compona
-
|
18
in stock
|
Buy Now | |
Avnet Asia
from US$0.48
|
-
|
Buy Now | |
Carlton-Bates
from US$0.92
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Demsay
-
|
-
|
Buy Now |
Number of Positions | 4 |
---|---|
Number of Rows | 2 |
Row-to-Row Spacing | .162mm, 4.14in |
Contact Retention | Without |
Multiple Contact Types | Without |
Operating Voltage | 600VAC, 600VDC |
UL Flammability Rating | UL 94V-0 |
Centerline (Pitch) | .162in, 4.14mm |
Housing Color | Natural |
Housing Material | Nylon 66 |
UL Rating | Recognized |
Agency/Standard | CSA, UL |
VDE Tested | No |
CSA File Number | LR7189 |
CSA Rating | Certified |
Glow Wire Rating | Standard Part - Not Glow Wire |
Agency/Standard Number | E28476 |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Panel Mount Feature | Without |
Assembly Integration Feature | Without |
Circuit Application | Power & Signal |
For Use With | Mini-Universal MATE-N-LOK Cap Housing/PC Board Pin Headers |
Packaging Quantity | 500 |
Packaging Method | Bag |
Product Type | Housing |
Housing Type | Plug |
Sealable | No |
Connector System | Wire-to-Wire |
Contact Type | Socket |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -20 – 105°C, -4 – 221°F |
4 POS UNML PLUG HSG NATURAL | TTI Europe |
4 CIR UNIV M-N-L PLUG Rectangular Power Connector Type: Housing Connector & Housing Type: Plug Connector System: Wire-to-Wire Number of Positions: 4 Centerline (Pitch): 4.14 mm Housing Plug Wire-to-Wire 4 | Rectangular Power Connector | Part Number: 172167-1 | Internal Number: 172167-1 | 4.14 mm | TE Connectivity | TE Store |
4 CIR UNIV M-N-L PLUG | Heilind Electronics |
PLUG HOUSING, 4WAY | element14 |
Plug Housing, 4Way | Newark Electronics |
Conn Housing PL 4 POS 4.14mm Crimp ST Cable Mount Individual | Avnet America |
4 way cable plug Min Mate-N-Lok | RS |
Pin & Socket Connectors 4P PLUG HOUSING UNIV M-N-L | Sager |
Mini-Universal MATE-N-LOK Series 4 Position Positive Lock Plug Housing | Future Electronics |
Pin&Socket Connectors 4P PLUG HOUSING UNIV M-N-L | Rapid Electronics |
Plug | Transfer Multisort Elektronik |
Connector Soft Shell 4 600 VAC Plug Double-Row Nylon Plug Natural | TE Connectivity 172167-1 | RS Americas |
TE Connectivity Pin housing Plug / Socket 4 Positions 4.14mm | Distrelec |
Connector | WireMasters |
Connector Housing Mini-Univ Mate-N-Lok Plug M/F 2x2P P4,14mm | SOS electronic |
Mini-Universal MATE-N-LOK 172167-1 Receptacle Connector, 600V AC, 9.5A, 4P, 2 Row, Free-Hanging Mount, Nylon 6/6 | Carlton-Bates |
RECTANGULAR CONNECTOR | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | Mini Universal MATE-N-LOK Series |
RoHS: | Unknown |
Product Range | Mini Universal MATE-N-LOK Series |
---|---|
Gender | Plug |
No. of Positions | 4Ways |
Pitch Spacing | 4.14mm |
For Use With | Mini-Universal MATE-N-LOK Connectors |
SVHC | No SVHC (15-Jan-2019) |
Colour | Clear |
External Depth | 9.8mm |
External Length / Height | 23.7mm |
Flammability Rating | UL94V-0 |
Material | Nylon |
No. of Rows | 2Rows |
Voltage Rating VAC | 600V |
Where can I find additional details, specifications and documents for a 172167-1?
Additional datasheets, footprints and schematics for 172167-1 are listed on our Part Details page. You can also find images and similar parts to 172167-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 172167-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 172167-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 172167-1 fall under?
The 172167-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 172167-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 172167-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 172167-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 172167-1 have stock available?
Authorised distributors including Boersig, TTI Europe, TE Store, Heilind Electronics and element14 have stock available or on a lead time for 172167-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 172167-1 often in real-time on the comparison pages.
What if I can't find stock of 172167-1?
You can fill out our help required form which you can use to request a quote for 172167-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.