Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 0-0770580-1 |
Prices starting from US$0.33
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.51
|
1,113
in stock
|
Buy Now | |
element14
from US$0.41
|
10,786
in stock
|
Buy Now | |
Newark Electronics
from US$0.48
|
10,519
in stock
|
Buy Now | |
Boersig
from US$0.39
|
8,605
in stock
|
Buy Now | |
Heilind Electronics
from US$0.51
|
7,248
in stock
|
Buy Now | |
TTI Europe
from US$0.38
|
2,700
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.51
|
1,208
in stock
|
Buy Now | |
Future Electronics
from US$0.39
|
1,200
in stock
|
Buy Now | |
TE Store
from US$0.76
|
568
in stock
|
Buy Now | |
Rapid Electronics
from US$0.56
|
549
in stock
|
Buy Now | |
Chip One Stop
from US$0.54
|
499
in stock
|
Buy Now | |
Distrelec
from US$0.51
|
499
in stock
|
Buy Now | |
Avnet America
from US$0.39
|
377
in stock
|
Buy Now | |
Farnell
from US$0.51
|
267
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.61
|
175
in stock
|
Buy Now | |
RS Americas
from US$0.58
|
168
in stock
|
Buy Now | |
Avnet Abacus
-
|
1,200
in stock
|
Buy Now | |
Avnet Asia
from US$0.55
|
-
|
Buy Now | |
Sager
from US$0.33
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now |
Number of Positions | 10 |
---|---|
Row-to-Row Spacing | 4.14in, .162mm |
Number of Rows | 2 |
Multiple Contact Types | Without |
Contact Retention | Without |
Operating Voltage | 600VDC, 600VAC |
UL Flammability Rating | UL 94V-0 |
Centerline (Pitch) | 4.14mm, .162in |
Housing Color | White |
Housing Material | Nylon |
Agency/Standard | CSA, UL |
CSA File Number | LR7189 |
Agency/Standard Number | E28476 |
VDE Tested | No |
CSA Rating | Certified |
Glow Wire Rating | Standard Part - Not Glow Wire |
UL Rating | Recognized |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Panel Mount Feature | Without |
Assembly Integration Feature | Without |
Circuit Application | Power & Signal |
For Use With | Mini-Universal MATE-N-LOK Cap Housing |
Packaging Quantity | 1 |
Packaging Method | Package |
Sealable | No |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Wire |
Contact Type | Socket |
Housing Type | Plug |
Product Type | Housing |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -4 – 221°F, -20 – 105°C |
No. of Contacts:10Contacts | element14 |
Plug & Socket Housing, Plug, Nylon | Newark Electronics |
10P MINI UMNL PLUG HSG | Heilind Electronics |
10P MINI UMNL PLUG | TTI Europe |
Mini-Universal MATE-N-LOK 10 Position Positive Lock Free Hanging Plug Connector | Future Electronics |
Housing,plug,mini Mate-n-lok,2 row,10Way | RS |
10P MINI UMNL PLUG HSG Rectangular Power Connector Type: Housing Connector & Housing Type: Plug Connector System: Wire-to-Wire Number of Positions: 10 Centerline (Pitch): 4.14 mm Housing Plug Wire-to-Wire 10 | Rectangular Power Connector | Part Number: 770580-1 | Internal Number: 770580-1 | Alias Number: 0-0770580-1 | 4.14 mm | TE Connectivity | TE Store |
Pin&Socket Connectors PLUGHOUSE 10 POS | Rapid Electronics |
TE Connectivity 10P MINI UMNL PLUG HSG Pin & Socket Conn | Distrelec |
Conn Housing M 10 POS 4.14mm Crimp ST Cable Mount Individual | Avnet America |
CONNECTOR, RECEPT | Farnell |
Plug | Transfer Multisort Elektronik |
Connector Soft Shell 10 600 VAC Plug Double-Row Nylon Plug White | TE Connectivity 770580-1 | RS Americas |
Pin & Socket Connectors PLUGHOUSE 10 POS | Sager |
RECTANGULAR CONNECTOR | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | MATE-N-LOK Series |
RoHS: | Unknown |
No. of Contacts | 10Contacts |
---|---|
Product Range | MATE-N-LOK Series |
Connector Mounting | Cable Mount |
Contact Termination Type | Crimp |
Pitch Spacing | 4.14mm |
Gender | Plug |
Contact Gender | - |
Contact Material | Brass |
Contact Plating | Tin Plated Contacts |
Connector Shell Size | - |
No. of Rows | 2Rows |
SVHC | No SVHC (15-Jan-2019) |
Colour | White |
Contact Termination | Crimp |
Where can I find additional details, specifications and documents for a 770580-1?
Additional datasheets, footprints and schematics for 770580-1 are listed on our Part Details page. You can also find images and similar parts to 770580-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 770580-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 770580-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 770580-1 fall under?
The 770580-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 770580-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 770580-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 770580-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 770580-1 have stock available?
Authorised distributors including element14, Newark Electronics, Boersig, Heilind Electronics and TTI Europe have stock available or on a lead time for 770580-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 770580-1 often in real-time on the comparison pages.
What if I can't find stock of 770580-1?
You can fill out our help required form which you can use to request a quote for 770580-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.