Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.47
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.73
|
5
in stock
|
Buy Now | |
element14
from US$1.02
|
9,638
in stock
|
Buy Now | |
Newark Electronics
from US$0.98
|
9,583
in stock
|
Buy Now | |
Farnell
from US$0.70
|
9,583
in stock
|
Buy Now | |
TE Store
from US$0.98
|
9,085
in stock
|
Buy Now | |
Heilind Electronics
from US$0.88
|
5,463
in stock
|
Buy Now | |
Boersig
from US$0.74
|
2,668
in stock
|
Buy Now | |
TTI Europe
from US$0.60
|
1,990
in stock
|
Buy Now | |
RS Americas
from US$0.67
|
1,351
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.88
|
1,092
in stock
|
Buy Now | |
Rapid Electronics
from US$1.16
|
723
in stock
|
Buy Now | |
Chip One Stop
from US$0.72
|
723
in stock
|
Buy Now | |
Distrelec
from US$1.10
|
107
in stock
|
Buy Now | |
Future Electronics
from US$0.47
|
19
in stock
|
Buy Now | |
Avnet America
from US$0.62
|
-
|
Buy Now | |
Avnet Asia
from US$0.71
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Row-to-Row Spacing | 4.14in, .162mm |
---|---|
Number of Rows | 2 |
Number of Positions | 10 |
Contact Retention | Without |
Multiple Contact Types | Without |
Width | 20.68mm |
Height | 15.21mm |
Length | 24.97mm |
Operating Voltage | 600VDC, 600VAC |
Centerline (Pitch) | .162in, 4.14mm |
Housing Color | White |
Housing Material | Nylon |
UL Flammability Rating | UL 94V-0 |
Glow Wire Rating | Standard Part - Not Glow Wire |
VDE Tested | No |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Panel Mount Feature | Without |
Assembly Integration Feature | Without |
Circuit Application | Power & Signal |
For Use With | Mini-Universal MATE-N-LOK Sealed Cap Housing |
Packaging Method | Package |
Packaging Quantity | 1200 |
Product Type | Housing |
Sealable | No |
Connector System | Wire-to-Wire |
Housing Type | Plug |
Contact Type | Socket |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -20 – 105°C, -4 – 221°F |
PLUG AND SOCKET CONNECTOR HOUSING | element14 |
Plug, Sealed, 10Way | Newark Electronics |
PLUG, SEALED, 10WAY | Farnell |
10P MINI UMNL PLUG HSG Rectangular Power Connector Type: Housing Connector & Housing Type: Plug Connector System: Wire-to-Wire Number of Positions: 10 Centerline (Pitch): 4.14 mm Housing Plug Wire-to-Wire 10 | Rectangular Power Connector | Part Number: 794781-1 | Internal Number: 794781-1 | 4.14 mm | TE Connectivity | TE Store |
10P MINI UMNL PLUG HSG | Heilind Electronics |
Connector Nylon 10 White RoHS compliant ELV compliant | TE Connectivity 794781-1 | RS Americas |
TE 794781-1 Mini Universal Mate-N-Lok Socket Housing 2 x 5P Natural | Rapid Electronics |
TE Connectivity Crimp housing Plug / Socket 10 Positions 4.14mm | Distrelec |
Mini Universal MATE-N-LOK 10 Position 0.163 Centerline Sealed Plug Housing" | Future Electronics |
10w Plug d/r White UL 94 V-0 splashproof | RS |
Conn Housing PL 10 POS 4.14mm ST Individual | Avnet America |
Status: | Unknown |
---|---|
Series: | Mini Universal MATE-N-LOK Series |
RoHS: | Unknown |
Product Range | Mini Universal MATE-N-LOK Series |
---|---|
Gender | Plug |
No. of Positions | 10Ways |
Pitch Spacing | 4.14mm |
For Use With | Mini-Universal MATE-N-LOK Connectors |
SVHC | No SVHC (07-Jul-2017) |
Approval Bodies | UL |
Colour | White |
Current Rating | 9A |
Insulation Resistance | 1000Mohm |
Material | Nylon UL94V-0 |
No. of Rows | 2Rows |
Operating Temperature Max | 105°C |
Operating Temperature Min | -55°C |
Voltage Rating V DC | 250V |
Voltage Rating VAC | 600V |
Wire Size AWG Max | 10AWG |
Wire Size AWG Min | 20AWG |
Working Voltage | 250V |
Where can I find additional details, specifications and documents for a 794781-1?
Additional datasheets, footprints and schematics for 794781-1 are listed on our Part Details page. You can also find images and similar parts to 794781-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 794781-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 794781-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 794781-1 fall under?
The 794781-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 794781-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 794781-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 794781-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 794781-1 have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, TE Store and Heilind Electronics have stock available or on a lead time for 794781-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 794781-1 often in real-time on the comparison pages.
What if I can't find stock of 794781-1?
You can fill out our help required form which you can use to request a quote for 794781-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.