Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.43
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.65
|
1,274
in stock
|
Buy Now | |
Heilind Electronics
from US$1.91
|
12,698
in stock
|
Buy Now | |
Future Electronics
from US$1.51
|
7,197
in stock
|
Buy Now | |
Newark Electronics
from US$1.78
|
6,951
in stock
|
Buy Now | |
Avnet America
from US$1.43
|
6,951
in stock
|
Buy Now | |
TE Store
from US$1.82
|
4,403
in stock
|
Buy Now | |
element14
from US$1.71
|
1,274
in stock
|
Buy Now | |
Rapid Electronics
from US$2.36
|
341
in stock
|
Buy Now | |
Chip One Stop
from US$2.72
|
341
in stock
|
Buy Now | |
Distrelec
from US$2.19
|
341
in stock
|
Buy Now | |
RS Americas
from US$1.73
|
-
|
Buy Now | |
Boersig
from US$1.67
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Signal Positions | 0 |
---|---|
Row-to-Row Spacing | 4.14mm, .163in |
Number of Positions | 10 |
Number of Power Positions | 10 |
PCB Mount Orientation | Vertical |
Number of Rows | 2 |
Contact Mating Area Plating Material | Tin |
Contact Current Rating (Max) | 9.5A |
Multiple Contact Types | Without |
Contact Retention | Without |
Contact Termination Area Plating Thickness | 3.81µm, 150µin |
Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Thickness | 3.81 – 8.89µm, 150 – 350µin |
Length | 22.28mm |
PCB Thickness (Recommended) | .062mm, 1.57in |
Width | 9.83mm |
Height | 13.49mm |
Operating Voltage | 600VAC, 600VDC |
Centerline (Pitch) | .162in, 4.14mm |
Housing Material | Nylon GF, Nylon |
Housing Color | White |
UL Flammability Rating | UL 94V-0 |
Agency/Standard | CSA, UL |
VDE Tested | No |
Glow Wire Rating | Standard Part - Not Glow Wire |
CSA File Number | LR7189 |
CSA Rating | Certified |
UL Rating | Recognized |
Agency/Standard Number | E28476 |
Panel Mount Feature | Without |
Mating Alignment Type | Chamfered Edges |
PCB Mount Retention | With |
Strain Relief | Without |
Mating Retention | With |
Mating Alignment | With |
PCB Mount Retention Type | Boardlock |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | Without |
Mating Retention Type | Locking Tab |
Circuit Application | Power |
Assembly Integration Feature | Without |
For Use With | Plug Housing |
Packaging Quantity | 200 |
Packaging Method | Bag |
Connector System | Wire-to-Board |
Sealable | No |
Housing Type | Receptacle |
Product Type | Header |
Connector & Contact Terminates To | Printed Circuit Board |
Contact Type | Pin |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | .145in, 3.69mm |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
10P MINI UMNL HDR ASSY SNDBL L | Heilind Electronics |
Mini-Universal MATE-N-LOK 10 Position Dual Row Through-Hole Straight Pin Header | Future Electronics |
1-770858-0 Rohs Compliant: Yes |Amp Te Connectivity 1-770858-0 | Newark Electronics |
Conn Power PIN 10 POS 4.14mm Solder ST Thru-Hole 10 Terminal 1 Port | Avnet America |
10P MINI UMNL HDR ASSY SNDBL L Rectangular Power Connector Type: Header Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 10 Centerline (Pitch): 4.14 mm Header Receptacle Wire-to-Board 10 | Rectangular Power Connector | Part Number: 1-770858-0 | Internal Number: 1-770858-0 | 4.14 mm | TE Connectivity | TE Store |
WTB CONN, HEADER, 10POS, 2ROW, 4.14MM | element14 |
Pin&Socket Connectors HEADER 10 POS TIN DUAL ROW | Rapid Electronics |
TE Connectivity - AMP PWR CONN 10P MINI UMNL HDR ASSY SNDBL L | Distrelec |
Mini-Universal MATE-N-LOK Series, 4.14mm Pitch 10 Way 2 Row Straight PCB Header | TE Connectivity 1-770858-0 | RS Americas |
Status: | Unknown |
---|---|
Series: | Mini Universal MATE-N-LOK Series |
RoHS: | Unknown |
Pitch Spacing | 4.14mm |
---|---|
No. of Contacts | 10Contacts |
Gender | Header |
Product Range | Mini Universal MATE-N-LOK Series |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Where can I find additional details, specifications and documents for a 1-770858-0?
Additional datasheets, footprints and schematics for 1-770858-0 are listed on our Part Details page. You can also find images and similar parts to 1-770858-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-770858-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-770858-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-770858-0 fall under?
The 1-770858-0 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-770858-0 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-770858-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-770858-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-770858-0 have stock available?
Authorised distributors including Heilind Electronics, Future Electronics, Newark Electronics, Avnet America and TE Store have stock available or on a lead time for 1-770858-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-770858-0 often in real-time on the comparison pages.
What if I can't find stock of 1-770858-0?
You can fill out our help required form which you can use to request a quote for 1-770858-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.