770903-6

Connectors

> Rectangular Connectors

> Connector Contacts

distributor space
Organise Price Comparison Results by
Distributor Statistics for 770903-6
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 770903-6
Details for TE Store
770903-6
MINI UMNL PIN 22-18 AWG AU Contact Type:Pin
Buy Directly from TE Store (2878 in Stock)
$0.3000 per unit
Series Information for 770903-6 - TE Connectivity
  • Status: Active
  • Product Code: 1312
  • Global Product Line: 238
  • GPL Description: Appliances

Description

MINI UMNL PIN 22-18 AWG AU

Specifications

Contact Type:
Pin
Contact Mating Area Plating Material:
Gold
Contact Termination Area Plating Material:
Tin-Lead
Contact Diameter:
.039in, .99mm
端子の下地めっきの材料:
Nickel
Contact Base Material:
Phosphor Bronze
Underplate Material Thickness:
50µin, 1.27µm
Contact Mating Area Plating Thickness:
29.92µin, .76µm
Contact Current Rating (Max):
11.2A
Contact Classification:
Power
Contact Underplating Material:
Nickel
Wire Size:
22 – 18AWG, .3 – .9mm²
Accepts Wire Insulation Diameter Range:
.059 – .094in, 1.5 – 2.39mm
Operating Voltage:
600VAC, 600VDC
Agency/Standard:
CSA, UL
UL Rating:
Recognized
UL File Number:
E28476
CSA File Number:
LR 7189
VDE Tested:
Yes
CSA Rating:
Certified
Contact Retention:
With
Connector Mounting Type:
Cable Mount (Free-Hanging)
Contact Retention Type:
Locking Lance
Circuit Application:
Power
For Use With:
Plug or Cap Housing
Comment:
HDM Applicator part number ending in -1 is used on AMPOMATOR CLS Machine with T or G Terminators, -2 is used on AMP-O-LECTRIC Model K Machine, -3 is used on AMP-O-LECTRIC Model G Machine.
Packaging Quantity:
4500
Packaging Method:
Reel
Wire/Cable Type:
Discrete Wire, Stranded
Connector System:
Wire-to-Wire
Glow Wire Rating:
Standard Part - Not Glow Wire
Connector & Contact Terminates To:
Wire & Cable
Termination Method to Wire & Cable:
Crimp
Operating Temperature Range:
-67 – 221°F, -55 – 105°C

Compatibility

  • Compatible Parts: 172171-1, 1-172171-6, 172336-1, 1-172336-2, 1-172336-6, 1-172157-9, 172158-1, 1-172158-2, 1-172336-9, 172337-1, 1-172337-2, 1-172337-4, 172338-1, 1-172338-2, 1-172158-6, 1-172158-9, 172159-1, 1-172338-4, 172339-1, 1-172341-9, 172342-1, 172343-1, 1-172159-2, 1-172159-5, 1-172339-2, 1-172339-6, 1-172339-9, 1-172343-2, 1-172343-6, 172344-1, 1-172159-9, 172160-1, 1-172160-2, 172340-1, 1-172340-2, 1-172340-6, 1-172160-9, 172161-1, 1-172161-9, 1-172340-9, 172341-1, 1-172341-2, 172162-1, 1-172162-2, 1-172162-9, 1-172171-9, 172233-1, 1-172233-2, 172163-1, 1-172163-2, 1-172163-9, 1-172233-5, 1-172233-6, 1-172233-9, 172164-1, 1-172164-2, 172165-1, 172234-1, 172327-1, 172328-1, 1-172165-2, 1-172165-5, 1-172328-2, 1-172328-5, 1-172328-6, 1-172165-6, 1-172165-9, 172166-1, 1-172328-9, 172329-1, 1-172329-2, 1-172166-2, 1-172166-9, 172167-1, 1-172329-9, 172330-1, 1-172330-2, 1-172167-2, 1-172167-5, 1-172167-9, 1-172330-9, 172331-1, 172168-1, 1-172168-2, 1-172331-2, 172332-1, 1-172332-2, 794805-1, 1-172168-9, 172169-1, 1-172169-2, 1-172332-6, 1-172332-9, 172333-1, 172156-1, 1-172156-2, 1-172156-9, 1-172169-9, 172170-1, 1-172170-2, 1-172333-2, 172334-1, 172335-1, 172157-1, 1-172157-2, 1-172157-6, 173937-1, 770579-1, 770580-1, 770581-1, 770582-1, 770583-1, 770584-1, 770585-1, 770586-1, 770587-1, 794781-1, 794821-1, 794824-1, 455830-1, 189727-1, 90759-1, 90759-2, 794894-1, 91522-1, 794895-1, 794896-1, 794939-1, 794940-1, 794941-1, 794942-1, 1445807-1, 1445807-3, 1445816-1, 1445816-3, 1445825-1, 1445825-3, 1445817-1, 1445817-3, 1445389-1, 1445818-1, 1445818-3, 1445819-1, 1445819-3, 1445820-1, 1445820-3, 1445389-3, 1445390-1, 1445390-3, 1445421-1, 1445421-3, 1445821-1, 1445821-3, 1445822-1, 1445822-3, 1445823-1, 1445823-3, 1445824-1, 1445824-3, 1445826-1, 1445826-3, 1445827-1, 1445827-3, 1445828-1, 1445828-3, 1445829-1, 1445829-3, 1445510-1, 1445510-3, 1445522-1, 1445522-3, 1445526-1, 1445526-3, 1445534-1, 1445534-3, 1445535-1, 1445535-3, 1445536-1, 1445536-3, 1445537-1, 1445537-3, 1445538-1, 1445538-3, 1445539-1, 1445539-3, 1-770581-0, 1586404-1, 2151030-1, 2151030-2, 7-2151030-7, 2-2151030-1, 2-2151030-2, 7-2266248-7, 7-2151030-1, 5-2151030-1, 5-2151030-2, 2305570-1
  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability

Alternate Descriptions

Newark Electronics
MINI UMNL PIN 22-18 AWG AU
Avnet America
Contact PIN Crimp ST Cable Mount Strip
Avnet Europe
Contact PIN Crimp ST Cable Mount Strip
TE Store
MINI UMNL PIN 22-18 AWG AU Contact Type:Pin;Contact Mating Area Plating Material:Gold;Contact Termination Area Plating Material:Tin-Lead;Operating Voltage:600 VAC;Operating Voltage:600 VDC Pin Gold Tin-Lead 600 VAC | Connector Contact | TE Connectivity