1-770901-0 Part Information

Details for 1-770901-0 by TE Connectivity

Connectors>Power Connectors>Power Contacts

Part Downloads

Part Specifications

Contact Termination Area Plating Thickness 100µin, 2.54µm
Contact Base Material Brass
Contact Current Rating (Max) 9.5A
Wire Contact Termination Area Plating Material Tin
Crimp Area Plating Thickness 100µin, 2.54µm
端子の下地めっきの材料 Nickel
Underplate Material Thickness 50µin, 1.27µm
Contact Mating Area Plating Thickness .76µm, 30µin
Contact Mating Area Plating Material Gold
Contact Type Pin
Crimp Area Plating Finish Bright
Contact Orientation Straight
Contact Retention Within Housing With
Contact Termination Area Plating Material Tin
Contact Underplating Material Nickel
Wire Size .12 – .4mm², 26 – 22AWG
Mating Pin Diameter .039in, 1mm
Accepts Wire Insulation Diameter Range .047 – .069in, 1.19 – 1.75mm
Operating Voltage 600VDC, 600VAC
UL File Number E28476
CSA File Number LR 7189
Glow Wire Rating Standard Part - Not Glow Wire
Agency/Standard UL, CSA
VDE Tested No
CSA Rating Certified
UL Rating Recognized
Wire Insulation Support Without
Connector Mounting Type Cable Mount (Free-Hanging)
For Multiple Crimp No
Circuit Application Power
Wire/Cable Type Discrete Wire
Comment HDM Applicator part number ending in -3 is used on AMPOMATOR CLS Machine with T or G Terminators, -4 is used on AMP-O-LECTRIC Model K Machine, -5 is used on AMP-O-LECTRIC Model G Machines.
Wire Type Stranded
For Use With Plug or Cap Housing
Packaging Method Reel
Packaging Quantity 7000
Product Type Contact
Connector & Contact Terminates To Wire & Cable
Connector System Wire-to-Wire
Termination Type Crimp
Operating Temperature Range -67 – 221°F, -55 – 105°C
RoHS Compliant ELV Compliant Not applicable for solder process capability
Status: Active
Product Code: 1312
Global Product Line: 238
GPL Description: Appliances

Compatible Parts

Alternative Part Descriptions

  • CONTACT, PIN, 26-22AWG, CRIMP; Product Range:Mini Universal MATE-N-LOK Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:26AWG RoHS Compliant: Yes | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1-770901-0?

Additional datasheets, footprints and schematics for 1-770901-0 are listed in our Part Details tab. You can also find the 1-770901-0 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1-770901-0 in the Pricing & Inventory tab next to part details. You can view 1-770901-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1-770901-0 fall under?

The 1-770901-0 is listed under Connectors > Power Connectors > Power Contacts.

Can I view similar or alternative parts?

You can view similar parts to 1-770901-0 when available in the Power Contacts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1-770901-0 you can contact the distributor directly for product support, shipping queries etc.

Is the 1-770901-0 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by TE Connectivity.

Which authorised distributors for 1-770901-0 have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for 1-770901-0.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1-770901-0 often in real-time on the comparison pages.

What if I can't find stock of 1-770901-0?

You can fill out our help required form which you can use to request a quote for 1-770901-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 1-770901-0

Loading...
Loading Results for 1-770901-0
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us