Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0357
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.07
|
2,724
in stock
|
Buy Now | |
Boersig
from US$0.0357
|
238,000
in stock
|
Buy Now | |
Heilind Electronics
from US$0.0448
|
147,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.05
|
133,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
126,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0491
|
126,000
in stock
|
Buy Now | |
TE Store
from US$0.08
|
39,055
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.0448
|
24,500
in stock
|
Buy Now | |
Distrelec
from US$0.06
|
12,308
in stock
|
Buy Now | |
element14
from US$0.08
|
7,236
in stock
|
Buy Now | |
RS Americas
from US$0.07
|
6,900
in stock
|
Buy Now | |
Avnet Abacus
-
|
168,000
in stock
|
Buy Now | |
Future Electronics
from US$0.06
|
-
|
Buy Now | |
Avnet America
from US$0.05
|
-
|
Buy Now | |
Avnet Asia
from US$0.06
|
-
|
Buy Now | |
Carlton-Bates
from US$0.06
|
-
|
Buy Now | |
TTI Europe
from US$0.05
|
-
|
Buy Now | |
Sager
from US$0.0490
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Contact Type | Socket |
---|---|
Contact Mating Area Plating Material | Pre-Tin |
Contact Orientation | Straight |
Wire Contact Termination Area Plating Material | Pre-Tin |
Contact Current Rating (Max) | 11.2A |
Contact Retention Within Housing | With |
Contact Base Material | Brass |
Contact Termination Area Plating Material | Pre-Tin |
Wire Size | 26 – 22AWG, .12 – .4mm² |
Mating Pin Diameter | .039in, 1mm |
Accepts Wire Insulation Diameter Range | 1.19 – 1.75mm, .047 – .069in |
Operating Voltage | 600VDC, 600VAC |
UL File Number | E28476 |
Agency/Standard | CSA, UL |
Glow Wire Rating | Standard Part - Not Glow Wire |
UL Rating | Recognized |
UL Flammability Rating | UL 94V-0 |
CSA File Number | LR 7189 |
CSA Rating | Certified |
VDE Tested | No |
Wire Insulation Support | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
For Multiple Crimp | No |
Circuit Application | Power |
Wire/Cable Type | Discrete Wire |
For Use With | Plug Housing |
Wire Type | Stranded |
Comment | HDM Applicator part number ending in -3 is used on AMPOMATOR CLS Machine with T or G Terminators, -4 is used on AMP-O-LECTRIC Model K Machine, -5 is used on AMP-O-LECTRIC Model G Machines. |
Packaging Method | Reel |
Packaging Quantity | 7000 |
Product Type | Contact |
Connector System | Wire-to-Wire |
Connector & Contact Terminates To | Wire & Cable |
Termination Type | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
P&S Connectors RCPT 26-22 AWG TIN REEL OF 1000 | Rapid Electronics |
Mini Umnl Sock 26-22 Awg Sn |Amp Te Connectivity 770902-1 | Newark Electronics |
MINI UMNL SOCK 26-22 AWG SN Contact Type: Socket Contact Mating Area Plating Material: Tin Wire Contact Termination Area Plating Material: Pre-Tin Operating Voltage: 600 VAC Operating Voltage: 600 VDC Socket Tin Pre-Tin 600 VAC | Connector Contact | Part Number: 770902-1 | Internal Number: 770902-1 | TE Connectivity | TE Store |
TE Connectivity - AMP Crimp Terminal, Receptacle, Pre-Tin, 11.2A, 26 ... 22AWG | Distrelec |
CONTACT, CRIMP, SOCKET, 26-22AWG | element14 |
CONTACT, SOCKET, MINI-UNIVERSAL MATE-N-LOK, 26-22 AWG | TE Connectivity 770902-1 | RS Americas |
Contact SKT Crimp ST Cable Mount Strip | Avnet Abacus |
Miniature Universal MATE-N-LOK 26-22 AWG Wire to Cable Crimp Socket Contact | Future Electronics |
Socket Contact, Crimp Contact, 26 AWG Min, 22 AWG Max, 1.80 mm | Carlton-Bates |
Pin & Socket Connectors RCPT 26-22 AWG TIN REEL OF 1000 | Sager |
Status: | Unknown |
---|---|
Series: | Mini Universal MATE-N-LOK Series |
RoHS: | Unknown |
Product Range | Mini Universal MATE-N-LOK Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Solder |
Wire Size AWG Max | 22AWG |
Contact Plating | Tin Plated Contacts |
For Use With | Miniature Circular Plastic Connectors |
Wire Size AWG Min | 26AWG |
Contact Material | Brass |
SVHC | No SVHC (15-Jan-2019) |
Contact Termination | Solder |
Wire Size (AWG) | 26AWG to 22AWG |
Where can I find additional details, specifications and documents for a 770902-1?
Additional datasheets, footprints and schematics for 770902-1 are listed on our Part Details page. You can also find images and similar parts to 770902-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 770902-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 770902-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 770902-1 fall under?
The 770902-1 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 770902-1 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 770902-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 770902-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 770902-1 have stock available?
Authorised distributors including Boersig, Heilind Electronics, Rapid Electronics, Newark Electronics and Chip One Stop have stock available or on a lead time for 770902-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 770902-1 often in real-time on the comparison pages.
What if I can't find stock of 770902-1?
You can fill out our help required form which you can use to request a quote for 770902-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.