Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$236.00
Distributor | Stock | ||
---|---|---|---|
RS
from US$306.90
|
No stock
|
Buy Now | |
Newark Electronics
from US$291.19
|
42
in stock
|
Buy Now | |
element14
from US$305.81
|
42
in stock
|
Buy Now | |
Farnell
from US$279.07
|
42
in stock
|
Buy Now | |
Heilind Electronics
from US$300.00
|
18
in stock
|
Buy Now | |
TE Store
from US$309.00
|
6
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$300.00
|
6
in stock
|
Buy Now | |
TTI Europe
from US$243.66
|
4
in stock
|
Buy Now | |
RS Americas
from US$327.46
|
2
in stock
|
Buy Now | |
Conrad
from US$401.36
|
2
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$408.85
|
1
in stock
|
Buy Now | |
Boersig
from US$338.99
|
1
in stock
|
Buy Now | |
Future Electronics
from US$244.55
|
-
|
Buy Now | |
Avnet America
from US$236.00
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Ratchet Configuration | Operator Releasable & Adjustable |
---|---|
Crimp Form-Wire Barrel Type | Open Barrel - F Crimp |
Specification Type | TE Product Specification (114-) |
Tool Grade | Commercial Crimp Tooling |
Certification | Upon Request for Fee |
Power Type | Manual, Battery, Electric |
Tool Type | PRO-CRIMPER Hand Tool |
Die Sets Type | Removable/Interchangeable |
Hand Tool, Mate-N-Lok, 26-22Awg | Newark Electronics |
HAND TOOL, MATE-N-LOK, 26-22AWG | element14 |
PROCRIMP TL W/DIE MIN UNIV MNL | Heilind Electronics |
PROCRIMP TL W/DIE MIN UNIV MNL Tool Grade: Commercial Crimp Tooling Ratchet Configuration: Operator Releasable & Adjustable Die Sets Type: Removable/Interchangeable Specification Type: TE Product Specification (114-) TE Certification: Upon Request for Fee Commercial Crimp Tooling Operator Releasable & Adjustable Removable/Interchangeable | Hand Crimping Tool | Part Number: 90758-1 | Internal Number: 90758-1 | TE Connectivity | TE Store |
Crimper, Ratchet,26-22 AWG, Mini Universal Mate-N-Lok,90758-2 Die, PRO-CRIMPER III | TE Connectivity 90758-1 | RS Americas |
Mini-Universal MATE-N-LOK hand pliers Mini-Universal MATE-N-LOK 90758-1 TE Connectivity Content: 1 pcThis text is machine translated. | Conrad |
Tool: for crimping | Transfer Multisort Elektronik |
Service crimp tool,26-22 awg | RS |
Pro Crimp III Tool with Die AssemblY 90758-2 | Future Electronics |
Assembly Tools, PRO Crimper II Hand Tool | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Crimp Tool Type | Ratchet |
---|---|
For Use With | AMP Universal Mini MATE-N-LOK 26-22AWG Contacts |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 90758-1?
Additional datasheets, footprints and schematics for 90758-1 are listed on our Part Details page. You can also find images and similar parts to 90758-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 90758-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 90758-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 90758-1 fall under?
The 90758-1 is listed under Application Tooling > Portable Crimp Tools.
Can I view similar or alternative parts?
You can view similar parts to 90758-1 when available in the Portable Crimp Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 90758-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 90758-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 90758-1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Heilind Electronics and TE Store have stock available or on a lead time for 90758-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 90758-1 often in real-time on the comparison pages.
What if I can't find stock of 90758-1?
You can fill out our help required form which you can use to request a quote for 90758-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.